The LPC11E66JBD48E551 is a 32-bit ARM Cortex-M0+ microcontroller from Quarktwin Technology Ltd., designed for low-cost applications. It operates at CPU frequencies up to 50 MHz and features up to 256 kB of flash memory, 36 kB of SRAM, and 4 kB of EEPROM. The microcontroller includes a variety of peripherals such as a 12-bit ADC with multiple input channels, a real-time clock, and a configurable PWM/timer subsystem. It supports multiple serial interfaces, including up to five USARTs and two I²C-bus interfaces, making it suitable for diverse communication needs. The device is equipped with a power management unit to minimize power consumption and offers several low-power modes, including sleep and deep-sleep modes. It operates within a temperature range of -40 °C to 105 °C and is available in a low-profile quad flat package (LQFP48). The LPC11E66JBD48E551 is suitable for applications such as automotive, medical monitoring, and consumer electronics, where efficient processing and low power consumption are critical.
ARM® Cortex®-M0+ LPC11Exx Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | LPC11E66JBD48E551 |
| Product Name | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core |
| Life Cycle Stage | Active |
| Clock Speed | 50 MHz |
| RAM | 12 KB |