NXP Semiconductors Integrated Circuits (ICs) - Embedded - Microcontrollers LPC11E14FBD64/401,

Description
LPC11E14 - Cortex-M0+/M0 RISC Microcontroller 32-Bit FLASH
Request a Quote Datasheet
Description
LPC11E14 - Cortex-M0+/M0 RISC Microcontroller 32-Bit FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LPC11E14FBD64/401, - Rochester Electronics
Newburyport, MA, United States
LPC11E14 - Cortex-M0+/M0 RISC Microcontroller 32-Bit FLASH

LPC11E14 - Cortex-M0+/M0 RISC Microcontroller 32-Bit FLASH

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1020582-LPC11E14FBD64/401, - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1020582-LPC11E14FBD64/401,
Integrated Circuits (ICs) - Embedded - Microcontrollers 1020582-LPC11E14FBD64/401,
Win Source Part Number: 1020582-LPC11E14FBD6 4/401, Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: LPC11Exx Core Processor: ARM® Cortex®-M0 Speed: 50MHz Package: Tray Standard Package: 160 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, Microwire, SPI, SSI, SSP, UART/USART Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 54 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 10K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 568-8585,93529707655 1,LPC11E14FBD64401 Base Product Number: LPC11

Win Source Part Number: 1020582-LPC11E14FBD64/401,
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: LPC11Exx
Core Processor: ARM® Cortex®-M0
Speed: 50MHz
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, Microwire, SPI, SSI, SSP, UART/USART
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 54
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 10K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 568-8585,935297076551,LPC11E14FBD64401
Base Product Number: LPC11

Buy Now Datasheet
Embedded Microcontroller MCU - 685-LPC11E14FBD64/401, - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
685-LPC11E14FBD64/401,
Embedded Microcontroller MCU 685-LPC11E14FBD64/401,
LPC11E14 - CORTEX-M0+/M0 RISC MI Product overview: LPC11E14FBD64/401, from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC11E14FBD64/40 1, can be used for catalog matching and distributor lookup.

LPC11E14 - CORTEX-M0+/M0 RISC MI Product overview: LPC11E14FBD64/401, from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC11E14FBD64/401, can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 568-8585-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-8585-ND
Microcontrollers 568-8585-ND
ARM® Cortex®-M0 LPC11Exx Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M0 LPC11Exx Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LPC11E14FBD64/401, - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LPC11E14FBD64/401,
Integrated Circuits (ICs) - Embedded - Microcontrollers LPC11E14FBD64/401,
LPC11E14 - CORTEX-M0+/M0 RISC MI

LPC11E14 - CORTEX-M0+/M0 RISC MI

Supplier's Site
Embedded - Microcontrollers - LPC11E14FBD64/401, - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LPC11E14FBD64/401,
Embedded - Microcontrollers LPC11E14FBD64/401,
IC MCU 32BIT 32KB FLASH 64LQFP

IC MCU 32BIT 32KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - LPC11E14FBD64/401, - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LPC11E14FBD64/401,
Microcontrollers LPC11E14FBD64/401,
ARM® Cortex®-M0 LPC11Exx Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M0 LPC11Exx Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LPC11E14FBD64/401, 1020582-LPC11E14FBD64/401, 685-LPC11E14FBD64/401, 568-8585-ND LPC11E14FBD64/401, LPC11E14FBD64/401, LPC11E14FBD64/401,
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active Removed; Obsolete Active
ROM Type Flash Flash; FLASH EEPROM; EEPROM Flash Flash; FLASH
Package Type QFP; Other; LQFP64 Other; Bulk LFQP; Other; 64-LQFP Other; 64-LQFP QFP; Other; 64-LQFP
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - A2C00052938 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-LQFP-120-801
View Details
3 suppliers
Application Specific Microcontrollers - CP3BT31VVAWQ/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details