ARM® Cortex®-M0 LPC11Exx Microcontroller IC 32-Bit Single-Core 50MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)
LPC11E12 - Cortex-M0+/M0 RISC Microcontroller 32-Bit FLASH
LPC11E12 - Scalable 32-bit Micro Product overview: LPC11E12FBD48/201, from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC11E12FBD48/20
IC MCU 32BIT 16KB FLASH 48LQFP
ARM® Cortex®-M0 LPC11Exx Microcontroller IC 32-Bit Single-Core 50MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)
ARM® Cortex®-M0 LPC11E1x Microcontroller IC 32-Bit 50MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)
LPC11E12 - Scalable 32-bit Micro
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-8570-ND | LPC11E12FBD48/201, | 685-LPC11E12FBD48/201, | LPC11E12FBD48/201, | LPC11E12FBD48/201, | LPC11E12FBD48/201, | LPC11E12FBD48/201, |
| Product Name | Microcontrollers | 32-bit Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | ||
| Bits | Other; A/D 8x10b | ||||||
| RAM | 6 KB | 6 KB | 6 KB | 6 KB | 6 KB | ||
| ROM | 16 KB | 1 KB |