NXP Semiconductors Integrated Circuits (ICs) - Embedded - Microcontrollers LPC11C24FBD48/30EL

Description
Win Source Part Number: 1264102-LPC11C24FBD4 8/30EL Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: LPC11Cxx Core Processor: ARM® Cortex®-M0 Speed: 50MHz Package: Tray Standard Package: 250 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I²C, Microwire, SPI, SSI, SSP, UART/USART Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 36 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 8x10b SAR Oscillator Type: Internal Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 935294285157,568-LPC 11C24FBD48/30EL Base Product Number: LPC11
Request a Quote Datasheet
Description
Win Source Part Number: 1264102-LPC11C24FBD4 8/30EL Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: LPC11Cxx Core Processor: ARM® Cortex®-M0 Speed: 50MHz Package: Tray Standard Package: 250 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I²C, Microwire, SPI, SSI, SSP, UART/USART Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 36 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 8x10b SAR Oscillator Type: Internal Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 935294285157,568-LPC 11C24FBD48/30EL Base Product Number: LPC11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264102-LPC11C24FBD48/30EL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264102-LPC11C24FBD48/30EL
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264102-LPC11C24FBD48/30EL
Win Source Part Number: 1264102-LPC11C24FBD4 8/30EL Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: LPC11Cxx Core Processor: ARM® Cortex®-M0 Speed: 50MHz Package: Tray Standard Package: 250 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I²C, Microwire, SPI, SSI, SSP, UART/USART Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 36 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 8x10b SAR Oscillator Type: Internal Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 935294285157,568-LPC 11C24FBD48/30EL Base Product Number: LPC11

Win Source Part Number: 1264102-LPC11C24FBD48/30EL
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: LPC11Cxx
Core Processor: ARM® Cortex®-M0
Speed: 50MHz
Package: Tray
Standard Package: 250
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I²C, Microwire, SPI, SSI, SSP, UART/USART
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 36
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 8x10b SAR
Oscillator Type: Internal
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935294285157,568-LPC11C24FBD48/30EL
Base Product Number: LPC11

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 32KB Embedded Microcontroller MCU
685-LPC11C24FBD48/30EL
32-bit 32BIT 32KB Embedded Microcontroller MCU 685-LPC11C24FBD48/30EL
IC MCU 32BIT 32KB FLASH 48LQFP Product overview: LPC11C24FBD48/30EL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC11C24FBD48/30 EL can be used for catalog matching and distributor lookup.

IC MCU 32BIT 32KB FLASH 48LQFP Product overview: LPC11C24FBD48/30EL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC11C24FBD48/30EL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 568-LPC11C24FBD48/30EL-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M0 LPC11Cxx Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 LPC11Cxx Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - LPC11C24FBD48/30EL - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
LPC11C24FBD48/30EL
Microcontrollers LPC11C24FBD48/30EL
IC MCU 32BIT 32KB FLASH 48LQFP

IC MCU 32BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LPC11C24FBD48/30EL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LPC11C24FBD48/30EL
Integrated Circuits (ICs) - Embedded - Microcontrollers LPC11C24FBD48/30EL
IC MCU 32BIT 32KB FLASH 48LQFP

IC MCU 32BIT 32KB FLASH 48LQFP

Supplier's Site
Embedded - Microcontrollers - LPC11C24FBD48/30EL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LPC11C24FBD48/30EL
Embedded - Microcontrollers LPC11C24FBD48/30EL
IC MCU 32BIT 32KB FLASH 48LQFP

IC MCU 32BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - LPC11C24FBD48/30EL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LPC11C24FBD48/30EL
Microcontrollers LPC11C24FBD48/30EL
ARM® Cortex®-M0 LPC11Cxx Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 LPC11Cxx Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1264102-LPC11C24FBD48/30EL 685-LPC11C24FBD48/30EL 568-LPC11C24FBD48/30EL-ND LPC11C24FBD48/30EL LPC11C24FBD48/30EL LPC11C24FBD48/30EL LPC11C24FBD48/30EL
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 32KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
RAM 32 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7648AM - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers