NXP Semiconductors ARM Cortex-M 32-bit 32KB 3.3V Embedded Microcontroller MCU LPC1114FBD48/302

Description
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 3.3V 48-Pin LQFP / IC MCU 32BIT 32KB FLASH 48LQFP Product overview: LPC1114FBD48/302 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32KB, 3.3V, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC1114FBD48/302 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 3.3V 48-Pin LQFP / IC MCU 32BIT 32KB FLASH 48LQFP Product overview: LPC1114FBD48/302 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32KB, 3.3V, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC1114FBD48/302 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 32KB 3.3V Embedded Microcontroller MCU - 685-LPC1114FBD48/302 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 32KB 3.3V Embedded Microcontroller MCU
685-LPC1114FBD48/302
ARM Cortex-M 32-bit 32KB 3.3V Embedded Microcontroller MCU 685-LPC1114FBD48/302
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 3.3V 48-Pin LQFP / IC MCU 32BIT 32KB FLASH 48LQFP Product overview: LPC1114FBD48/302 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32KB, 3.3V, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC1114FBD48/302 can be used for catalog matching and distributor lookup.

MCU 32-bit ARM Cortex M0 RISC 32KB Flash 3.3V 48-Pin LQFP / IC MCU 32BIT 32KB FLASH 48LQFP Product overview: LPC1114FBD48/302 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32KB, 3.3V, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC1114FBD48/302 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - LPC1114FBD48/302 - 090209-LPC1114FBD48/302 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LPC1114FBD48/302
090209-LPC1114FBD48/302
Embedded - Embedded - Microcontrollers - LPC1114FBD48/302 090209-LPC1114FBD48/302
Manufacturer: NXP Win Source Part Number: 090209-LPC1114FBD48/ 302 Packaging: Tray Core Processor: ARM Cortex-M0 Number of I/O: 42 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Family Name: LPC1114 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-LQFP (7x7) Speed(Frequency): 50MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 8K x 8 Alternative Parts (Cross-Reference): STM32F103CBU7TR; STM32F103C8U6TR; STM32F103C8U7TR; STM32F103CBSAM; Introduction Date: May 28, 2008 ECCN: EAR99 Country of Origin: China, Philippines, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 090209-LPC1114FBD48/302
Packaging: Tray
Core Processor: ARM Cortex-M0
Number of I/O: 42
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Family Name: LPC1114
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-LQFP (7x7)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 8K x 8
Alternative Parts (Cross-Reference): STM32F103CBU7TR; STM32F103C8U6TR; STM32F103C8U7TR; STM32F103CBSAM;
Introduction Date: May 28, 2008
ECCN: EAR99
Country of Origin: China, Philippines, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - LPC1114FBD48/302 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
LPC1114FBD48/302
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) LPC1114FBD48/302
LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-LPC1114FBD48/302 090209-LPC1114FBD48/302 LPC1114FBD48/302
Product Name ARM Cortex-M 32-bit 32KB 3.3V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - LPC1114FBD48/302 Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
Data Bus 32 Bit 32 Bit
RAM 8 KB 32 KB
Package Type Other; Tray QFP; Other; 48-LQFP (7x7) QFP
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C167SRLMHAKXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers
Embedded - Microcontrollers - ADUC7027BSTZ62I-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details