NXP Semiconductors Microcontrollers LPC1114FBD48/301:1

Description
LPC1114 - Scalable 32-bit Microcontroller (MCU) based on ARM Cortex-M0 Cores
Request a Quote Datasheet
Description
LPC1114 - Scalable 32-bit Microcontroller (MCU) based on ARM Cortex-M0 Cores
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LPC1114FBD48/301:1 - Rochester Electronics
Newburyport, MA, United States
LPC1114 - Scalable 32-bit Microcontroller (MCU) based on ARM Cortex-M0 Cores

LPC1114 - Scalable 32-bit Microcontroller (MCU) based on ARM Cortex-M0 Cores

Supplier's Site Datasheet
Microcontrollers - LPC1114FBD48/301:1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
LPC1114FBD48/301:1-ND
Microcontrollers LPC1114FBD48/301:1-ND
ARM® Cortex®-M0 LPC1100 Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 LPC1100 Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - LPC1114FBD48/301:1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LPC1114FBD48/301:1
Embedded - Microcontrollers LPC1114FBD48/301:1
IC MCU 32BIT 32KB FLASH 48LQFP

IC MCU 32BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - LPC1114FBD48/301:1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LPC1114FBD48/301:1
Microcontrollers LPC1114FBD48/301:1
ARM® Cortex®-M0 LPC1100 Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 LPC1100 Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - LPC1114FBD48/301:1 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
LPC1114FBD48/301:1
Microcontrollers LPC1114FBD48/301:1
IC MCU 32BIT 32KB FLASH 48LQFP

IC MCU 32BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LPC1114FBD48/301:1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LPC1114FBD48/301:1
Integrated Circuits (ICs) - Embedded - Microcontrollers LPC1114FBD48/301:1
IC MCU 32BIT 32KB FLASH 48LQFP

IC MCU 32BIT 32KB FLASH 48LQFP

Supplier's Site
Scalable Entry Level 32-Bit Microcontroller (Mcu) Based On Arm Cortex-M0+/m0 Cores Rohs Compliant Nxp - 98AC1619 - Newark, An Avnet Company
Chicago, IL, United States
Scalable Entry Level 32-Bit Microcontroller (Mcu) Based On Arm Cortex-M0+/m0 Cores Rohs Compliant Nxp
98AC1619
Scalable Entry Level 32-Bit Microcontroller (Mcu) Based On Arm Cortex-M0+/m0 Cores Rohs Compliant Nxp 98AC1619
SCALABLE ENTRY LEVEL 32-BIT MICROCONTROLLER (MCU) BASED ON ARM CORTEX-M0+/M0 CORES ROHS COMPLIANT: YES

SCALABLE ENTRY LEVEL 32-BIT MICROCONTROLLER (MCU) BASED ON ARM CORTEX-M0+/M0 CORES ROHS COMPLIANT: YES

Supplier's Site
Mcu, Arm Cortex-M0, 50Mhz, Lqfp-48; Product Range Nxp - 45AC7215 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Arm Cortex-M0, 50Mhz, Lqfp-48; Product Range Nxp
45AC7215
Mcu, Arm Cortex-M0, 50Mhz, Lqfp-48; Product Range Nxp 45AC7215
MCU, ARM CORTEX-M0, 50MHZ, LQFP-48; Product Range:LPC Family LPC1100 Series Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:48Pins; MCU CaseRoHS Compliant: Yes

MCU, ARM CORTEX-M0, 50MHZ, LQFP-48; Product Range:LPC Family LPC1100 Series Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:48Pins; MCU CaseRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LPC1114FBD48/301:1 LPC1114FBD48/301:1-ND LPC1114FBD48/301:1 LPC1114FBD48/301:1 LPC1114FBD48/301:1 LPC1114FBD48/301:1 98AC1619 45AC7215
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Scalable Entry Level 32-Bit Microcontroller (Mcu) Based On Arm Cortex-M0+/m0 Cores Rohs Compliant Nxp Mcu, Arm Cortex-M0, 50Mhz, Lqfp-48; Product Range Nxp
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit
Life Cycle Stage Active Active Active
Package Type QFP; Other; LQFP48 LFQP; Other; 48-LQFP QFP; Other; 48-LQFP QFP; Other; 48-LQFP Other; 48-LQFP
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
Bits Other; A/D 8x10b
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC814ARUZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXQMB4 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - CP3BT13K38 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
RAM 10 KB
Supply Voltage 2.25 to 2.75 volts
View Details