IC MCU 32BIT 8KB FLASH 20TSSOP Product overview: LPC1111FDH20/002,5 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC1111FDH20/002
ARM® Cortex®-M0 LPC1100L Microcontroller IC 32-Bit Single-Core 50MHz 8KB (8K x 8) FLASH 20-TSSOP
ARM® Cortex®-M0 LPC1100L Microcontroller IC 32-Bit Single-Core 50MHz 8KB (8K x 8) FLASH 20-TSSOP
ARM® Cortex®-M0 LPC1100L Microcontroller IC 32-Bit Single-Core 50MHz 8KB (8K x 8) FLASH 20-TSSOP
Win Source Part Number: 987242-LPC1111FDH20/
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: LPC1100L
Core Processor: ARM® Cortex®-M0
Speed: 50MHz
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 16
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 5x10b
Oscillator Type: Internal
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 2156-LPC1111FDH20/00
Base Product Number: LPC1111
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M0 CPU, 50MHz, CMOS, PDSO20
IC MCU 32BIT 8KB FLASH 20TSSOP
MCU, 32BIT, ARM CORTEX-M0, 50MHZ, TSSOP; Product Range:LPC Family LPC1100 Series Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:8KB; RAM Memory Size:2KB; No. of Pins:20Pins; MCU RoHS Compliant: Yes
IC MCU 32BIT 8KB FLASH 20TSSOP
ARM® Cortex®-M0 LPC1100L Microcontroller IC 32-Bit Single-Core 50MHz 8KB (8K x 8) FLASH 20-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-LPC1111FDH20/002,5 | 568-LPC1111FDH20/002,5CT-ND | 987242-LPC1111FDH20/002,5 | LPC1111FDH20/002,5 | LPC1111FDH20/002,5 | 60AC9961 | LPC1111FDH20/002,5 | LPC1111FDH20/002,5 |
| Product Name | 32-bit 32BIT 8KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 32Bit, Arm Cortex-M0, 50Mhz, Tssop; Product Range Nxp | Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | ||
| RAM | 2 KB | 2 KB | 8 KB | 2 KB | 2 KB | 2 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts | ||||
| Serial Interface | I2C/SPI/UART | SPI; UART; USART |