NXP Semiconductors Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75BTP LM75BTP

Description
Manufacturer: NXP Win Source Part Number: 093417-LM75BTP Packaging: Reel - TR Features: Output Switch, Programmable Limit, Shutdown Mode Mounting: SMD (SMT) Output Type: I2C Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-HWSON (2x3) Supply Voltage - Operating: 2.8 V to 5.5 V Testing Conditions: -25°C to 100°C (-55°C to 125°C) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 093417-LM75BTP Packaging: Reel - TR Features: Output Switch, Programmable Limit, Shutdown Mode Mounting: SMD (SMT) Output Type: I2C Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-HWSON (2x3) Supply Voltage - Operating: 2.8 V to 5.5 V Testing Conditions: -25°C to 100°C (-55°C to 125°C) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75BTP - 093417-LM75BTP - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75BTP
093417-LM75BTP
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75BTP 093417-LM75BTP
Manufacturer: NXP Win Source Part Number: 093417-LM75BTP Packaging: Reel - TR Features: Output Switch, Programmable Limit, Shutdown Mode Mounting: SMD (SMT) Output Type: I2C Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-HWSON (2x3) Supply Voltage - Operating: 2.8 V to 5.5 V Testing Conditions: -25°C to 100°C (-55°C to 125°C) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 093417-LM75BTP
Packaging: Reel - TR
Features: Output Switch, Programmable Limit, Shutdown Mode
Mounting: SMD (SMT)
Output Type: I2C
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-HWSON (2x3)
Supply Voltage - Operating: 2.8 V to 5.5 V
Testing Conditions: -25°C to 100°C (-55°C to 125°C)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 093417-LM75BTP
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75BTP
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4966-2K - TLE4966-2K - Infineon Technologies AG
Specs
Sensor Type Magnetic
Applications Automobile
Standards and Certifications RoHS
View Details
Thin Film Based Thermopile Detector - DR34 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details
LM45 SOT-23 Precision Centigrade Temperature Sensor - LM45CIM3 - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 4 to 10 volts
Impedance 0.0350 kohms
View Details
5 suppliers
Line sensors, For spectrophotometry - S3902-512Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details