NXP Semiconductors Development Boards, Kits, Programmers - Evaluation Boards - Sensors LFSTBEB845X

Description
Manufacturer: NXP USA Inc. Win Source Part Number: 1336579-LFSTBEB845X Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Packaging: Box Standard Package: 1 Interface: I2C Supplied Contents: Board(s), Cable(s) Sensing Range: ±2g, 4g, 8g Utilized IC / Part: MMA8451, MMA8452, MMA8453 Sensor Type: Accelerometer, 3 Axis ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Other Part Number: 935328602598 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: NXP USA Inc. Win Source Part Number: 1336579-LFSTBEB845X Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Packaging: Box Standard Package: 1 Interface: I2C Supplied Contents: Board(s), Cable(s) Sensing Range: ±2g, 4g, 8g Utilized IC / Part: MMA8451, MMA8452, MMA8453 Sensor Type: Accelerometer, 3 Axis ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Other Part Number: 935328602598 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1336579-LFSTBEB845X - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1336579-LFSTBEB845X
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1336579-LFSTBEB845X
Manufacturer: NXP USA Inc. Win Source Part Number: 1336579-LFSTBEB845X Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Packaging: Box Standard Package: 1 Interface: I2C Supplied Contents: Board(s), Cable(s) Sensing Range: ±2g, 4g, 8g Utilized IC / Part: MMA8451, MMA8452, MMA8453 Sensor Type: Accelerometer, 3 Axis ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Other Part Number: 935328602598 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: NXP USA Inc.
Win Source Part Number: 1336579-LFSTBEB845X
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Packaging: Box
Standard Package: 1
Interface: I2C
Supplied Contents: Board(s), Cable(s)
Sensing Range: ±2g, 4g, 8g
Utilized IC / Part: MMA8451, MMA8452, MMA8453
Sensor Type: Accelerometer, 3 Axis
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Other Part Number: 935328602598
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sensor Evaluation Boards - LFSTBEB845X-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
LFSTBEB845X-ND
Sensor Evaluation Boards LFSTBEB845X-ND
MMA8451, MMA8452, MMA8453 MMA Accelerometer, 3 Axis Sensor Evaluation Board

MMA8451, MMA8452, MMA8453 MMA Accelerometer, 3 Axis Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - LFSTBEB845X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
LFSTBEB845X
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards LFSTBEB845X
EVAL BOARD FOR MMA845XQ

EVAL BOARD FOR MMA845XQ

Supplier's Site
Mma845X, 3-Axis Accelerometer, Evaluation Board; Kit Application Type Nxp - 85R8791 - Newark, An Avnet Company
Chicago, IL, United States
Mma845X, 3-Axis Accelerometer, Evaluation Board; Kit Application Type Nxp
85R8791
Mma845X, 3-Axis Accelerometer, Evaluation Board; Kit Application Type Nxp 85R8791
MMA845X, 3-AXIS ACCELEROMETER, EVALUATION BOARD; Kit Application Type:Sensor; Silicon Manufacturer:NXP; Silicon Core Number:MMA8451; Application Sub Type:Accelerometer; Product Range:- RoHS Compliant: Yes

MMA845X, 3-AXIS ACCELEROMETER, EVALUATION BOARD; Kit Application Type:Sensor; Silicon Manufacturer:NXP; Silicon Core Number:MMA8451; Application Sub Type:Accelerometer; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1336579-LFSTBEB845X LFSTBEB845X-ND LFSTBEB845X 85R8791
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards Mma845X, 3-Axis Accelerometer, Evaluation Board; Kit Application Type Nxp
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 1793724 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,PMA2-43LN+,MC1631,50 OHM - TB-805+ - Mini-Circuits
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - 448-CY5670-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers