NXP Semiconductors PMIC - PMIC - Voltage Regulators - Linear - LD6836TD/18P LD6836TD/18P

Description
Manufacturer: NXP Win Source Part Number: 731906-LD6836TD/18P Manufacturer Homepage: www.nxp.com Reference case: SOT23-5 Reference Date Code: 1251+ Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 731906-LD6836TD/18P Manufacturer Homepage: www.nxp.com Reference case: SOT23-5 Reference Date Code: 1251+ Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LD6836TD/18P - 731906-LD6836TD/18P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LD6836TD/18P
731906-LD6836TD/18P
PMIC - PMIC - Voltage Regulators - Linear - LD6836TD/18P 731906-LD6836TD/18P
Manufacturer: NXP Win Source Part Number: 731906-LD6836TD/18P Manufacturer Homepage: www.nxp.com Reference case: SOT23-5 Reference Date Code: 1251+ Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 731906-LD6836TD/18P
Manufacturer Homepage: www.nxp.com
Reference case: SOT23-5
Reference Date Code: 1251+
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
LDO Voltage Regulator IC
699-LD6836TD/18P
LDO Voltage Regulator IC 699-LD6836TD/18P
Product overview: LD6836TD/18P from NXP Semiconductors is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LD6836TD/18P can be used for catalog matching and distributor lookup.

Product overview: LD6836TD/18P from NXP Semiconductors is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LD6836TD/18P can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 731906-LD6836TD/18P 699-LD6836TD/18P
Product Name PMIC - PMIC - Voltage Regulators - Linear - LD6836TD/18P LDO Voltage Regulator IC
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3986SLDTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 38-TFSOP (0.173", 4.40mm Width)
VIN 3 to 5.5 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Voltage Regulators - 7139483 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details
Battery Chargers - BQ24167RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details