IC REG LDO 1.2V 0.3A 4HXSON / LDO Regulator Pos 1.2V 0.3A 4-Pin DFN-C EP T/R Product overview: LD6835K/12HX from NXP Semiconductors is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 0.3A, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 0.3A, DFN, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LD6835K/12HX can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 778440-LD6835K/12HX
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 4-XDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 300mA
Family Name: LD6835
Output Voltage: 1.2V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 75μA
PSRR: 75dB (1kHz)
Protection Features: Over Current, Over Temperature, Soft Start
Manufacturer Package: 4-HXSON (1x1)
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.24V @ 300mA (Typ)
Alternative Parts (Cross-Reference): LD39020TPU12R; BU12TD2WNVX-TL; BU12JA2MNVX-CTL; BU1CJA2MNVX-CTL;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
IC REG LINEAR 1.2V 300MA 4HXSON
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-LD6835K/12HX | 778440-LD6835K/12HX | LD6835K/12HX |
| Product Name | 1.2V 0.3A DFN LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LD6835K/12HX | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; Reel package | Other; 4-XDFN Exposed Pad | |
| Output Voltage | 1.2 volts | 1.2 volts | |
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps |
| Dropout Voltage | 0.2400 volts | 0.2400 volts |