Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-TSOP
Fixed Positive LDO Regulator, 2V, CMOS, PDSO5
IC REG LINEAR 2V 200MA 5TSOP
IC REG LINEAR 2V 200MA 5TSOP
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LD6806TD/20H,125-ND | LD6806TD/20H,125 | LD6806TD/20H,125 | LD6806TD/20H,125 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; SC-74A, SOT-753 | Other; TSOP5/6 | ||
| Special Features | Input Overcurrent Protection | Enable |