Fixed Positive LDO Regulator, 2.3V, CMOS, PDSO6
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XSON, SOT886 (1.45x1)
IC REG LINEAR 2.3V 200MA 6XSON
IC REG LINEAR 2.3V 200MA 6XSON
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LD6806F/23H,115 | 568-8435-2-ND | LD6806F/23H,115 | LD6806F/23H,115 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | Other; SOLCC6 | Other; 6-XFDFN | ||
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Special Features | Input Overcurrent Protection | Enable |