Manufacturer: NXP
Win Source Part Number: 778435-LD6806CX4/28H
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 4-XFBGA, WLCSP
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 200mA
Family Name: LD6806
Output Voltage: 2.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 100μA ~ 250μA
PSRR: 55dB (1kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 4-WLCSP (0.76x0.76)
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.1V @ 200mA
Alternative Parts (Cross-Reference): ADP121-ACBZ29R7; LD39115J28R; BU28SA4WGWL-E2; LD39030SJ28R;
Introduction Date: May 16, 2011
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
IC REG LINEAR 2.8V 200MA 4WLCSP Product overview: LD6806CX4/28H,315 from NXP Semiconductors is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD6806CX4/28H,31
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-WLCSP (0.78x0.78)
IC REG LINEAR 2.8V 200MA 4WLCSP
IC REG LINEAR 2.8V 200MA 4WLCSP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 778435-LD6806CX4/28H,315 | 776-LD6806CX4/28H,315 | 568-8429-2-ND | LD6806CX4/28H,315 | LD6806CX4/28H,315 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LD6806CX4/28H,315 | 2.8V 200MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | Other; 4-XFBGA, WLCSP | Other; Tape & Reel (TR) | Other; 4-XFBGA, WLCSP | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |