IC MPU MPC8XX 81MHZ 256BGA Product overview: KXPC823ZT81B2T from Freescale Semiconductor - NXP is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 81MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 81MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-KXPC823ZT81B2T can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 145352-KXPC823ZT81B2
Packaging: Tray
Core Processor: PowerPC
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Communications; RISC CPM
RAM Controllers: DRAM
Graphics Acceleration: No
Display & Interface Controllers: LCD, Video
Ethernet: 10 Mbps (1)
USB: USB 1.x (1)
Voltage - I/O: 3.3V
Additional Interfaces: I2C, SMC, SCC, SPI, UART
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 95°C (TA)
Case / Package: 256-PBGA (23x23)
Speed(Frequency): 81MHz
Security Package / Case: 256-BBGA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
PowerPC Microprocessor IC MPC8xx 1 Core, 32-Bit 81MHz 256-PBGA (23x23)
IC MPU MPC8XX 81MHZ 256BGA
PowerPC Microprocessor IC MPC8xx 1 Core, 32-Bit 81MHz 256-PBGA (23x23)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-KXPC823ZT81B2T | 145352-KXPC823ZT81B2T | KXPC823ZT81B2T-ND | KXPC823ZT81B2T | KXPC823ZT81B2T |
| Product Name | 81MHZ Embedded Microprocessor MPU | Embedded - Embedded - Microprocessors - KXPC823ZT81B2T | Microprocessors | Embedded - Microprocessors | Microprocessors |
| Package Type | Other; Tray | P-BGA; Other; 256-PBGA (23x23) | Other; 256-BBGA | BGA; Other; 256-BBGA | |
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | |
| Architecture | RISC | RISC | RISC | ||
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Supply Voltage | 3.3V | 3.3V |