NXP Semiconductors PTC Thermistors KTY81/122,112

Description
PTC Thermistor 1.01 kOhms TO-226-2, TO-92-2 (TO-226AC)
Request a Quote Datasheet
Description
PTC Thermistor 1.01 kOhms TO-226-2, TO-92-2 (TO-226AC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - 568-KTY81/122112-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
568-KTY81/122112-ND
PTC Thermistors 568-KTY81/122112-ND
PTC Thermistor 1.01 kOhms TO-226-2, TO-92-2 (TO-226AC)

PTC Thermistor 1.01 kOhms TO-226-2, TO-92-2 (TO-226AC)

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - PTC Thermistors - KTY81/122,112 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - PTC Thermistors
KTY81/122,112
Sensors, Transducers - Temperature Sensors - PTC Thermistors KTY81/122,112
Win Source Part Number: 1375657-KTY81/122,11 2 Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: NXP USA Inc. Series: KTY81 Package: Bulk Product Status: Last Time Buy Package / Case: TO-226-2, TO-92-2 (TO-226AC) Supplier Device Package: PBCYT2 Base Product Number: KTY81 Mounting Type: Through Hole HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Resistance @ 25°C: 1.01 kOhms

Win Source Part Number: 1375657-KTY81/122,112
Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: NXP USA Inc.
Series: KTY81
Package: Bulk
Product Status: Last Time Buy
Package / Case: TO-226-2, TO-92-2 (TO-226AC)
Supplier Device Package: PBCYT2
Base Product Number: KTY81
Mounting Type: Through Hole
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Resistance @ 25°C: 1.01 kOhms

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Thermistors Thermistors
Product Number 568-KTY81/122112-ND KTY81/122,112
Product Name PTC Thermistors Sensors, Transducers - Temperature Sensors - PTC Thermistors
Features PTC PTC
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 20033257-00 - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
PTC Thermistors - KLC2023001500210-200 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 200 C (392 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details