Win Source Part Number: 1234886-KMZ80J
Category: Sensors, Transducers>Position
Series: Automotive, AEC-Q100
Termination Style: Gull Wing
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: Magnetoresistive
Output Signal: Clockwise Increase
Output: Analog Voltage
Actuator Type: External Magnet, Not Included
Resistance: 5 kOhms
For Measuring: Angle
Linearity: ±0.95°
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 150°C
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: NXP USA Inc.
Other Names: 935337703118
Base Product Number: KMZ80
Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
KMZ80 - Programmable Angle Senso
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Linear Position Sensors | Linear Position Sensors | Linear Position Sensors |
| Product Number | 1234886-KMZ80J | KMZ80J-ND | KMZ80J |
| Product Name | Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring | Angle, Linear Position Measuring | Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring |
| Sensor Technology | Magnetoresistive Linear Position Sensor/Switch | LVDT Linear Position Sensor |