Manufacturer: NXP
Win Source Part Number: 113015-KMZ52,118
Packaging: Reel - TR
Type: Linear
Technology: Magnetoresistive
Output Type: Analog Voltage
Axis: Single
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 16-SO
Supply Voltage - Operating: 5 V to 8 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
SENSOR MR ANALOG 16SO
SENSOR MR ANALOG 16SO
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 113015-KMZ52,118 | KMZ52,118 | KMZ52,118 |
| Product Name | Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - KMZ52,118 | Linear, Compass (ICs) | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) |
| Sensor Type | Magnetic | Magnetic | Magnetic |