NXP Semiconductors Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - KMZ43T KMZ43T

Description
Manufacturer: NXP Win Source Part Number: 070442-KMZ43T Packaging: Reel - TR Type: Linear Technology: Magnetoresistive Output Type: Analog Voltage Axis: X, Y Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 5 V to 9 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 070442-KMZ43T Packaging: Reel - TR Type: Linear Technology: Magnetoresistive Output Type: Analog Voltage Axis: X, Y Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 5 V to 9 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - KMZ43T - 070442-KMZ43T - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - KMZ43T
070442-KMZ43T
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - KMZ43T 070442-KMZ43T
Manufacturer: NXP Win Source Part Number: 070442-KMZ43T Packaging: Reel - TR Type: Linear Technology: Magnetoresistive Output Type: Analog Voltage Axis: X, Y Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 5 V to 9 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 070442-KMZ43T
Packaging: Reel - TR
Type: Linear
Technology: Magnetoresistive
Output Type: Analog Voltage
Axis: X, Y
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 5 V to 9 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Magnetic Sensor Chips
Product Number 070442-KMZ43T
Product Name Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - KMZ43T
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

High Resolution Programmable Angle Sensor - A1337LLETR-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
Sensor technology - Magnetic sensors - Magnetic position sensors - Linear sensors - TLE4998S8 - TLE4998S8 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); SMD
Packing Method Tape Reel
View Details
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details
50 Oe Sat. Analog Sensor, 30 KOhm, SOIC - AA006-02 - NVE Corporation
Specs
Sensor Type Magnetic
View Details
2 suppliers