DSP 16BIT QUAD 300MHZ 431FCBGA
DSP 16BIT QUAD 300MHZ 431FCBGA
DSP 16BIT QUAD 300MHZ 431FCBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | KMSC8122TMP4800V-ND | KMSC8122TMP4800V | KMSC8122TMP4800V |
| Product Name | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Data Bus | 16-Bit | ||
| Supply Voltage | 3.3V; 1.10V | ||
| Package Type | Other; 431-BFBGA, FCBGA | BGA; Other; 431-BFBGA, FCBGA | |
| Pin Count | 431 |