NXP Semiconductors Microprocessors KMPC860DTVR80D4

Description
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 80MHz 357-PBGA (25x25)
Description
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 80MHz 357-PBGA (25x25)
Datasheet
Datasheet Summary
Powered by GS/AI

The KMPC860DTVR80D4 is a member of the MPC860 PowerQUICC family, designed for integrated communications applications. It features a 32-bit embedded core based on Power Architecture technology, operating at speeds up to 80 MHz. The microprocessor includes a memory management unit (MMU) with support for multiple page sizes and a cache system with options for 4- or 8-Kbyte data caches and 4- or 16-Kbyte instruction caches. This device supports a dynamic bus sizing capability for 8, 16, and 32-bit data buses, and it has a comprehensive memory controller that can interface with various memory types, including DRAM, SRAM, and Flash memory. The MPC860 also integrates general-purpose timers and a real-time clock, making it suitable for a wide range of control applications in networking and communications systems. Engineers considering this product should evaluate its capabilities in relation to their specific project requirements, particularly in terms of processing power, memory management, and peripheral integration.

Datasheet Summary
Powered by GS/AI

The KMPC860DTVR80D4 is a member of the MPC860 PowerQUICC family, designed for integrated communications applications. It features a 32-bit embedded core based on Power Architecture technology, operating at speeds up to 80 MHz. The microprocessor includes a memory management unit (MMU) with support for multiple page sizes and a cache system with options for 4- or 8-Kbyte data caches and 4- or 16-Kbyte instruction caches. This device supports a dynamic bus sizing capability for 8, 16, and 32-bit data buses, and it has a comprehensive memory controller that can interface with various memory types, including DRAM, SRAM, and Flash memory. The MPC860 also integrates general-purpose timers and a real-time clock, making it suitable for a wide range of control applications in networking and communications systems. Engineers considering this product should evaluate its capabilities in relation to their specific project requirements, particularly in terms of processing power, memory management, and peripheral integration.

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - KMPC860DTVR80D4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
KMPC860DTVR80D4
Microprocessors KMPC860DTVR80D4
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 80MHz 357-PBGA (25x25)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 80MHz 357-PBGA (25x25)

Buy Now Datasheet
Embedded - Microprocessors - KMPC860DTVR80D4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
KMPC860DTVR80D4
Embedded - Microprocessors KMPC860DTVR80D4
IC MPU MPC8XX 80MHZ 357BGA

IC MPU MPC8XX 80MHZ 357BGA

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number KMPC860DTVR80D4 KMPC860DTVR80D4
Product Name Microprocessors Embedded - Microprocessors
Data Bus 32-Bit; 1 Core, 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCZA80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details