NXP Semiconductors Embedded - Embedded - Microprocessors - KMPC8540CVT667JB KMPC8540CVT667JB

Description
Manufacturer: NXP Win Source Part Number: 922500-KMPC8540CVT66 7JB Series: MPC85xx Operating Temperature Range: -40°C ~ 105°C (TA) Features: PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 667MHz 783-FCPBGA (29x29) Core Processor: PowerPC e500 Speed: 667MHz Package: Tray Package: 783-BFBGA, FCBGA Part Status: Obsolete Family Name: KMPC85 Categories: Integrated Circuits (ICs) Case / Package: 783-FCPBGA (29x29) ECCN: 3A001A3 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 2 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 922500-KMPC8540CVT66 7JB Series: MPC85xx Operating Temperature Range: -40°C ~ 105°C (TA) Features: PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 667MHz 783-FCPBGA (29x29) Core Processor: PowerPC e500 Speed: 667MHz Package: Tray Package: 783-BFBGA, FCBGA Part Status: Obsolete Family Name: KMPC85 Categories: Integrated Circuits (ICs) Case / Package: 783-FCPBGA (29x29) ECCN: 3A001A3 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 2 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - KMPC8540CVT667JB - 922500-KMPC8540CVT667JB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - KMPC8540CVT667JB
922500-KMPC8540CVT667JB
Embedded - Embedded - Microprocessors - KMPC8540CVT667JB 922500-KMPC8540CVT667JB
Manufacturer: NXP Win Source Part Number: 922500-KMPC8540CVT66 7JB Series: MPC85xx Operating Temperature Range: -40°C ~ 105°C (TA) Features: PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 667MHz 783-FCPBGA (29x29) Core Processor: PowerPC e500 Speed: 667MHz Package: Tray Package: 783-BFBGA, FCBGA Part Status: Obsolete Family Name: KMPC85 Categories: Integrated Circuits (ICs) Case / Package: 783-FCPBGA (29x29) ECCN: 3A001A3 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 2 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 922500-KMPC8540CVT667JB
Series: MPC85xx
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 667MHz 783-FCPBGA (29x29)
Core Processor: PowerPC e500
Speed: 667MHz
Package: Tray
Package: 783-BFBGA, FCBGA
Part Status: Obsolete
Family Name: KMPC85
Categories: Integrated Circuits (ICs)
Case / Package: 783-FCPBGA (29x29)
ECCN: 3A001A3
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 2
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microprocessors - KMPC8540CVT667JB-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
KMPC8540CVT667JB-ND
Microprocessors KMPC8540CVT667JB-ND
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 667MHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 667MHz 783-FCPBGA (29x29)

Buy Now Datasheet
667MHZ Embedded Microprocessor MPU - 694-KMPC8540CVT667JB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
667MHZ Embedded Microprocessor MPU
694-KMPC8540CVT667JB
667MHZ Embedded Microprocessor MPU 694-KMPC8540CVT667JB
IC MPU MPC85XX 667MHZ 783FCBGA Product overview: KMPC8540CVT667JB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 667MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 667MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-KMPC8540CVT667JB can be used for catalog matching and distributor lookup.

IC MPU MPC85XX 667MHZ 783FCBGA Product overview: KMPC8540CVT667JB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 667MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 667MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-KMPC8540CVT667JB can be used for catalog matching and distributor lookup.

Supplier's Site
Microprocessors - KMPC8540CVT667JB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
KMPC8540CVT667JB
Microprocessors KMPC8540CVT667JB
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 667MHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 667MHz 783-FCPBGA (29x29)

Buy Now
Microprocessors - KMPC8540CVT667JB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
KMPC8540CVT667JB
Microprocessors KMPC8540CVT667JB
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 667MHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 667MHz 783-FCPBGA (29x29)

Buy Now Datasheet
Embedded - Microprocessors - KMPC8540CVT667JB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
KMPC8540CVT667JB
Embedded - Microprocessors KMPC8540CVT667JB
IC MPU MPC85XX 667MHZ 783FCBGA

IC MPU MPC85XX 667MHZ 783FCBGA

Supplier's Site Datasheet
Microprocessors - MPU PQ 3 8540-DRACOM - 568-KMPC8540CVT667JB - Utmel Electronic Limited
Hong Kong, China
Microprocessors - MPU PQ 3 8540-DRACOM
568-KMPC8540CVT667JB
Microprocessors - MPU PQ 3 8540-DRACOM 568-KMPC8540CVT667JB
Microprocessors - MPU PQ 3 8540-DRACOM

Microprocessors - MPU PQ 3 8540-DRACOM

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 922500-KMPC8540CVT667JB KMPC8540CVT667JB-ND 694-KMPC8540CVT667JB KMPC8540CVT667JB KMPC8540CVT667JB KMPC8540CVT667JB 568-KMPC8540CVT667JB
Product Name Embedded - Embedded - Microprocessors - KMPC8540CVT667JB Microprocessors 667MHZ Embedded Microprocessor MPU Microprocessors Microprocessors Embedded - Microprocessors Microprocessors - MPU PQ 3 8540-DRACOM
Package Type P-BGA; Other; 783-FCPBGA (29x29) Other; 783-BFBGA, FCBGA Other; 783-BFBGA, FCBGA BGA; Other; 784-BBGA, FCBGA BGA; Other; 783-BFBGA, FCBGA Other; 784-BBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit 32-Bit; 1 Core, 32-Bit 32-Bit
Microprocessor Family PowerPC; PowerPC e500 KMPC85 PowerPC e500 PowerPC e500 PowerPC; PowerPC e500 PowerPC e500
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCEA30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details