NXP Semiconductors Microprocessors KMPC8540CPX667JB

Description
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 667MHz 783-FCPBGA (29x29)
Request a Quote Datasheet
Description
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 667MHz 783-FCPBGA (29x29)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - KMPC8540CPX667JB-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
KMPC8540CPX667JB-ND
Microprocessors KMPC8540CPX667JB-ND
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 667MHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 667MHz 783-FCPBGA (29x29)

Buy Now Datasheet
667MHZ Embedded Microprocessor MPU - 694-KMPC8540CPX667JB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
667MHZ Embedded Microprocessor MPU
694-KMPC8540CPX667JB
667MHZ Embedded Microprocessor MPU 694-KMPC8540CPX667JB
IC MPU MPC85XX 667MHZ 783FCBGA Product overview: KMPC8540CPX667JB from Freescale Semiconductor - NXP is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 667MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 667MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-KMPC8540CPX667JB can be used for catalog matching and distributor lookup.

IC MPU MPC85XX 667MHZ 783FCBGA Product overview: KMPC8540CPX667JB from Freescale Semiconductor - NXP is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 667MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 667MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-KMPC8540CPX667JB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - KMPC8540CPX667JB - 141015-KMPC8540CPX667JB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - KMPC8540CPX667JB
141015-KMPC8540CPX667JB
Embedded - Embedded - Microprocessors - KMPC8540CPX667JB 141015-KMPC8540CPX667JB
Manufacturer: NXP Win Source Part Number: 141015-KMPC8540CPX66 7JB Packaging: Tray Core Processor: PowerPC e500 Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: DDR, SDRAM Graphics Acceleration: No Ethernet: 10/100 Mbps (1), 10/100/1000 Mbps (2) Voltage - I/O: 2.5V, 3.3V Additional Interfaces: DUART, I2C, PCI, RapidIO Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 783-FCPBGA (29x29) Speed(Frequency): 667MHz Security Package / Case: 784-BBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 141015-KMPC8540CPX667JB
Packaging: Tray
Core Processor: PowerPC e500
Number of Cores/Bus Width: 1 Core, 32-Bit
RAM Controllers: DDR, SDRAM
Graphics Acceleration: No
Ethernet: 10/100 Mbps (1), 10/100/1000 Mbps (2)
Voltage - I/O: 2.5V, 3.3V
Additional Interfaces: DUART, I2C, PCI, RapidIO
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 783-FCPBGA (29x29)
Speed(Frequency): 667MHz
Security Package / Case: 784-BBGA, FCBGA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microprocessors - KMPC8540CPX667JB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
KMPC8540CPX667JB
Embedded - Microprocessors KMPC8540CPX667JB
IC MPU MPC85XX 667MHZ 783FCBGA

IC MPU MPC85XX 667MHZ 783FCBGA

Supplier's Site Datasheet
Microprocessors - KMPC8540CPX667JB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
KMPC8540CPX667JB
Microprocessors KMPC8540CPX667JB
PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 667MHz 783-FCPBGA (29x29)

PowerPC e500 Microprocessor IC MPC85xx 1 Core, 32-Bit 667MHz 783-FCPBGA (29x29)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number KMPC8540CPX667JB-ND 694-KMPC8540CPX667JB 141015-KMPC8540CPX667JB KMPC8540CPX667JB KMPC8540CPX667JB
Product Name Microprocessors 667MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - KMPC8540CPX667JB Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e500 PowerPC; PowerPC e500 PowerPC e500
Supply Voltage 2.5V; 3.3V 2.5V, 3.3V
Package Type Other; 783-BFBGA, FCBGA Other; Tray P-BGA; Other; 783-FCPBGA (29x29) BGA; Other; 783-BFBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM1808BZCE4 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
DM388 DaVinci Digital Media Processor - DM388AAAR21 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , Host Processor, Power Architecture™
Package Type Other; 1023 FC-CBGA HCTE JH & HiTCE SH
Clock Speed 1500 MHz
View Details
Microprocessors - ATSAMA5D22B-CNR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 3.3V
View Details
4 suppliers