NXP Semiconductors Microprocessors KMPC8358EZQAGDGA

Description
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 668-PBGA-PGE (29x29)
Request a Quote Datasheet
Description
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 668-PBGA-PGE (29x29)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - KMPC8358EZQAGDGA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
KMPC8358EZQAGDGA-ND
Microprocessors KMPC8358EZQAGDGA-ND
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 668-PBGA-PGE (29x29)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 668-PBGA-PGE (29x29)

Buy Now Datasheet
32-bit 400MHZ 32bit BGA Embedded Microprocessor MPU - 694-KMPC8358EZQAGDGA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 400MHZ 32bit BGA Embedded Microprocessor MPU
694-KMPC8358EZQAGDGA
32-bit 400MHZ 32bit BGA Embedded Microprocessor MPU 694-KMPC8358EZQAGDGA
IC MPU MPC83XX 400MHZ 668BGA / MPU PowerQUICC II Pro MPC83xx Processor RISC 32bit 0.13um 400MHz 1.8V/2.5V/3.3V 668-Pin BGA Product overview: KMPC8358EZQAGDGA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 400MHZ, 32bit, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 400MHZ, 32bit, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-KMPC8358EZQAGDGA can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 400MHZ 668BGA / MPU PowerQUICC II Pro MPC83xx Processor RISC 32bit 0.13um 400MHz 1.8V/2.5V/3.3V 668-Pin BGA Product overview: KMPC8358EZQAGDGA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 400MHZ, 32bit, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 400MHZ, 32bit, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-KMPC8358EZQAGDGA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - KMPC8358EZQAGDGA - 789277-KMPC8358EZQAGDGA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - KMPC8358EZQAGDGA
789277-KMPC8358EZQAGDGA
Embedded - Embedded - Microprocessors - KMPC8358EZQAGDGA 789277-KMPC8358EZQAGDGA
Manufacturer: NXP Win Source Part Number: 789277-KMPC8358EZQAG DGA Series: MPC83xx Packaging: Tray Operating Temperature Range: 0°C ~ 105°C (TA) Core Processor: PowerPC e300 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 400MHz Co-Processors/DSP: Communications; QUICC Engine, Security; SEC RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (1) USB: USB 1.x (1) Voltage - I/O: 1.8V, 2.5V, 3.3V Security Features: Cryptography, Random Number Generator Package: 668-BBGA Exposed Pad Additional Interfaces: DUART, HDLC, I2C, PCI, SPI, UART Part Status: Obsolete(EOL) Family Name: KMPC8358E Categories: Integrated Circuits (ICs) Manufacturer Package: 668-PBGA-PGE (29x29) Alternative Parts (Cross-Reference): KMPC8358EZUAGDGA; KMPC8358EVVAGDGA; KMPC8358EVRAGDGA; Introduction Date: July 01, 2008 ECCN: 5A002 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 789277-KMPC8358EZQAGDGA
Series: MPC83xx
Packaging: Tray
Operating Temperature Range: 0°C ~ 105°C (TA)
Core Processor: PowerPC e300
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 400MHz
Co-Processors/DSP: Communications; QUICC Engine, Security; SEC
RAM Controllers: DDR, DDR2
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (1)
USB: USB 1.x (1)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Security Features: Cryptography, Random Number Generator
Package: 668-BBGA Exposed Pad
Additional Interfaces: DUART, HDLC, I2C, PCI, SPI, UART
Part Status: Obsolete(EOL)
Family Name: KMPC8358E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 668-PBGA-PGE (29x29)
Alternative Parts (Cross-Reference): KMPC8358EZUAGDGA; KMPC8358EVVAGDGA; KMPC8358EVRAGDGA;
Introduction Date: July 01, 2008
ECCN: 5A002
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - KMPC8358EZQAGDGA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
KMPC8358EZQAGDGA
Microprocessors KMPC8358EZQAGDGA
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 668-PBGA-PGE (29x29)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 668-PBGA-PGE (29x29)

Buy Now Datasheet
Embedded - Microprocessors - KMPC8358EZQAGDGA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
KMPC8358EZQAGDGA
Embedded - Microprocessors KMPC8358EZQAGDGA
IC MPU MPC83XX 400MHZ 668BGA

IC MPU MPC83XX 400MHZ 668BGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number KMPC8358EZQAGDGA-ND 694-KMPC8358EZQAGDGA 789277-KMPC8358EZQAGDGA KMPC8358EZQAGDGA KMPC8358EZQAGDGA
Product Name Microprocessors 32-bit 400MHZ 32bit BGA Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - KMPC8358EZQAGDGA Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e300 KMPC8358E PowerPC e300 PowerPC; PowerPC e300
Supply Voltage 1.8V; 2.5V; 3.3V 1.8V, 2.5V, 3.3V
Package Type Other; 668-BBGA Exposed Pad Other; Tray BGA; Other; 668-BBGA Exposed Pad
Pin Count 668
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5716BABCXASR - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 760-BFBGA, FCBGA
View Details
2 suppliers
QORMINO ® -  - Teledyne e2v Semiconductors
Teledyne e2v Semiconductors
View Details
3-Pin Microprocessor Reset Circuit with Push-Pull Active-Low Output 2.93V Thres - 536-MIC809-5SUY-TR - Utmel Electronic Limited
Specs
Supply Voltage 5.5V
Package Type Other; TO-236-3, SC-59, SOT-23-3
Pin Count 3
View Details