NXP Semiconductors Microprocessors KMPC8349EZUAJFB

Description
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)
Request a Quote
Description
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KMPC8349EZUAJFB is a microprocessor from the PowerQUICC II Pro series by Freescale Semiconductor, featuring an embedded PowerPC e300 core that operates at speeds up to 667 MHz. This processor is designed for networking, storage, and general-purpose embedded applications, making it suitable for a variety of projects requiring robust processing capabilities. Key features include a double data rate (DDR1/DDR2) SDRAM memory controller that supports up to 400 MHz data rates and can handle up to four independently addressable physical banks of memory. The device also incorporates dual three-speed Ethernet controllers compliant with IEEE standards, enabling high-speed network connectivity. Additionally, the KMPC8349EZUAJFB supports dual PCI interfaces, allowing for flexible connectivity options and efficient data transfer. The processor is equipped with a range of integrated peripherals, including USB interfaces, GPIO, and a programmable interrupt controller, enhancing its versatility in embedded system designs. Engineers considering this microprocessor should evaluate its compatibility with their specific application requirements, particularly in terms of processing power, memory management, and connectivity options.

Datasheet Summary
Powered by GS/AI

The KMPC8349EZUAJFB is a microprocessor from the PowerQUICC II Pro series by Freescale Semiconductor, featuring an embedded PowerPC e300 core that operates at speeds up to 667 MHz. This processor is designed for networking, storage, and general-purpose embedded applications, making it suitable for a variety of projects requiring robust processing capabilities. Key features include a double data rate (DDR1/DDR2) SDRAM memory controller that supports up to 400 MHz data rates and can handle up to four independently addressable physical banks of memory. The device also incorporates dual three-speed Ethernet controllers compliant with IEEE standards, enabling high-speed network connectivity. Additionally, the KMPC8349EZUAJFB supports dual PCI interfaces, allowing for flexible connectivity options and efficient data transfer. The processor is equipped with a range of integrated peripherals, including USB interfaces, GPIO, and a programmable interrupt controller, enhancing its versatility in embedded system designs. Engineers considering this microprocessor should evaluate its compatibility with their specific application requirements, particularly in terms of processing power, memory management, and connectivity options.

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - KMPC8349EZUAJFB-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
KMPC8349EZUAJFB-ND
Microprocessors KMPC8349EZUAJFB-ND
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)

Buy Now Datasheet
Microprocessors - KMPC8349EZUAJFB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
KMPC8349EZUAJFB
Microprocessors KMPC8349EZUAJFB
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)

Buy Now Datasheet
Embedded - Microprocessors - KMPC8349EZUAJFB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
KMPC8349EZUAJFB
Embedded - Microprocessors KMPC8349EZUAJFB
IC MPU MPC83XX 533MHZ 672TBGA

IC MPU MPC83XX 533MHZ 672TBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number KMPC8349EZUAJFB-ND KMPC8349EZUAJFB KMPC8349EZUAJFB
Product Name Microprocessors Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e300 PowerPC e300 PowerPC; PowerPC e300
Supply Voltage 1.8V; 2.5V; 3.3V
Package Type Other; 672-LBGA BGA; Other; 672-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

DM388 DaVinci Digital Media Processor - DM388AAARD11FP - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Embedded - Microprocessors - 5962-9310503QYA - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Microprocessors - AT91SAM9CN12-CURTR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 3.3V
View Details
5 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details