PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)
IC MPU MPC83XX 533MHZ 672TBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | KMPC8347ZUAJFB-ND | KMPC8347ZUAJFB | KMPC8347ZUAJFB |
| Product Name | Microprocessors | Microprocessors | Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | |
| Microprocessor Family | PowerPC; PowerPC e300 | PowerPC e300 | PowerPC; PowerPC e300 |
| Supply Voltage | 2.5V; 3.3V | ||
| Package Type | Other; 672-LBGA | BGA; Other; 672-LBGA |