Manufacturer: NXP
Win Source Part Number: 922495-KMPC8347VVAJF
Series: MPC83xx
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC e300 Microprocessor IC series 1 Core, 32-Bit 533MHz 672-LBGA (35x35)
Core Processor: PowerPC e300
Speed: 533MHz
Package: Tray
Package: 672-LBGA
Part Status: Obsolete
Family Name: KMPC83
Categories: Integrated Circuits (ICs)
Case / Package: 672-LBGA (35x35)
ECCN: 3A001A3
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MPU MPC83XX 533MHZ 672TBGA Product overview: KMPC8347VVAJF from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 533MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-KMPC8347VVAJF can be used for catalog matching and distributor lookup.
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)
IC MPU MPC83XX 533MHZ 672TBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 922495-KMPC8347VVAJF | 694-KMPC8347VVAJF | KMPC8347VVAJF-ND | KMPC8347VVAJF | KMPC8347VVAJF |
| Product Name | Embedded - Embedded - Microprocessors - KMPC8347VVAJF | 533MHZ Embedded Microprocessor MPU | Microprocessors | Microprocessors | Embedded - Microprocessors |
| Package Type | Other; 672-LBGA (35x35) | Other; 672-LBGA | Other; 672-LBGA | BGA; Other; 672-LBGA | |
| Operating Temperature | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | |
| Microprocessor Family | KMPC83 | PowerPC; PowerPC e300 | PowerPC e300 | PowerPC; PowerPC e300 | |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit |