NXP Semiconductors Microprocessors KMPC8323ECZQAFDC

Description
PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-PBGA (27x27)
Request a Quote
Description
PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-PBGA (27x27)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KMPC8323ECZQAFDC is a member of the MPC8323E PowerQUICC II Pro integrated communications processor family, designed for various networking applications such as ADSL SOHO and residential gateways, modem/routers, and industrial control. It features an e300c2 core based on Power Architecture technology, which includes 16 Kbytes of L1 instruction and data caches, dual integer units, and on-chip memory management units. The processor does not include a floating point unit. This microprocessor supports a 32-bit PCI controller, four DMA channels, and a security engine for cryptographic operations, enhancing its capability for secure data processing. The QUICC Engine technology provides robust networking features, including support for multiple communication protocols such as 10/100 Mbps Ethernet, HDLC, and ATM, making it suitable for both ATM and IP/Ethernet packet processing. The MPC8323E also includes a DDR1/DDR2 memory controller with a 32-bit interface capable of operating at up to 266 MHz, ensuring efficient memory access. Its design emphasizes low power consumption and cost-effectiveness, making it a viable option for engineers looking for a highly integrated solution for their communication processing needs.

Datasheet Summary
Powered by GS/AI

The KMPC8323ECZQAFDC is a member of the MPC8323E PowerQUICC II Pro integrated communications processor family, designed for various networking applications such as ADSL SOHO and residential gateways, modem/routers, and industrial control. It features an e300c2 core based on Power Architecture technology, which includes 16 Kbytes of L1 instruction and data caches, dual integer units, and on-chip memory management units. The processor does not include a floating point unit. This microprocessor supports a 32-bit PCI controller, four DMA channels, and a security engine for cryptographic operations, enhancing its capability for secure data processing. The QUICC Engine technology provides robust networking features, including support for multiple communication protocols such as 10/100 Mbps Ethernet, HDLC, and ATM, making it suitable for both ATM and IP/Ethernet packet processing. The MPC8323E also includes a DDR1/DDR2 memory controller with a 32-bit interface capable of operating at up to 266 MHz, ensuring efficient memory access. Its design emphasizes low power consumption and cost-effectiveness, making it a viable option for engineers looking for a highly integrated solution for their communication processing needs.

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - KMPC8323ECZQAFDC-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
KMPC8323ECZQAFDC-ND
Microprocessors KMPC8323ECZQAFDC-ND
PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-PBGA (27x27)

PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-PBGA (27x27)

Buy Now Datasheet
Microprocessors - KMPC8323ECZQAFDC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
KMPC8323ECZQAFDC
Microprocessors KMPC8323ECZQAFDC
PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-PBGA (27x27)

PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-PBGA (27x27)

Buy Now Datasheet
Embedded - Microprocessors - KMPC8323ECZQAFDC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
KMPC8323ECZQAFDC
Embedded - Microprocessors KMPC8323ECZQAFDC
IC MPU MPC83XX 333MHZ 516BGA

IC MPU MPC83XX 333MHZ 516BGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number KMPC8323ECZQAFDC-ND KMPC8323ECZQAFDC KMPC8323ECZQAFDC
Product Name Microprocessors Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e300c2 PowerPC e300c2 PowerPC; PowerPC e300c2
Supply Voltage 1.8V; 2.5V; 3.3V
Package Type Other; 516-BBGA BGA; Other; 516-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - DRA716BHGCBDRQ1 - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details