Manufacturer: NXP
Win Source Part Number: 144056-KMPC8313VRADD
Packaging: Tray
Core Processor: PowerPC e300c3
Number of Cores/Bus Width: 1 Core, 32-Bit
RAM Controllers: DDR, DDR2
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (2)
USB: USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Additional Interfaces: DUART, HSSI, I2C, PCI, SPI
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 516-TEPBGA (27x27)
Speed(Frequency): 267MHz
Security Package / Case: 516-BBGA Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 267MHz 516-TEPBGA (27x27)
IC MPU MPC83XX 267MHZ 516BGA Product overview: KMPC8313VRADDB from Freescale Semiconductor - NXP is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 267MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 267MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-KMPC8313VRADDB can be used for catalog matching and distributor lookup.
IC MPU MPC83XX 267MHZ 516BGA
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 267MHz 516-TEPBGA (27x27)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 144056-KMPC8313VRADDB | KMPC8313VRADDB-ND | 694-KMPC8313VRADDB | KMPC8313VRADDB | KMPC8313VRADDB |
| Product Name | Embedded - Embedded - Microprocessors - KMPC8313VRADDB | Microprocessors | 267MHZ Embedded Microprocessor MPU | Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Supply Voltage | 1.8V, 2.5V, 3.3V | 1.8V; 2.5V; 3.3V | |||
| Package Type | P-BGA; Other; 516-TEPBGA (27x27) | Other; 516-BBGA Exposed Pad | Other; Tray | BGA; Other; 516-BBGA Exposed Pad | |
| Operating Temperature | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) |