NXP Semiconductors 333MHZ Embedded Microprocessor MPU KMPC8313EVRAFFB

Description
IC MPU MPC83XX 333MHZ 516TEPBGA Product overview: KMPC8313EVRAFFB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-KMPC8313EVRAFFB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU MPC83XX 333MHZ 516TEPBGA Product overview: KMPC8313EVRAFFB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-KMPC8313EVRAFFB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
333MHZ Embedded Microprocessor MPU - 694-KMPC8313EVRAFFB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
333MHZ Embedded Microprocessor MPU
694-KMPC8313EVRAFFB
333MHZ Embedded Microprocessor MPU 694-KMPC8313EVRAFFB
IC MPU MPC83XX 333MHZ 516TEPBGA Product overview: KMPC8313EVRAFFB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-KMPC8313EVRAFFB can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 333MHZ 516TEPBGA Product overview: KMPC8313EVRAFFB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-KMPC8313EVRAFFB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - KMPC8313EVRAFFB-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
KMPC8313EVRAFFB-ND
Microprocessors KMPC8313EVRAFFB-ND
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-TEPBGA (27x27)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-TEPBGA (27x27)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - KMPC8313EVRAFFB - 876383-KMPC8313EVRAFFB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - KMPC8313EVRAFFB
876383-KMPC8313EVRAFFB
Embedded - Embedded - Microprocessors - KMPC8313EVRAFFB 876383-KMPC8313EVRAFFB
Manufacturer: NXP Win Source Part Number: 876383-KMPC8313EVRAF FB Series: MPC83xx Features: Microprocessor IC series Package: Tray Part Status: Obsolete Family Name: KMPC83 Categories: Integrated Circuits (ICs) ECCN: 5A002A1 FRE Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 2 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 876383-KMPC8313EVRAFFB
Series: MPC83xx
Features: Microprocessor IC series
Package: Tray
Part Status: Obsolete
Family Name: KMPC83
Categories: Integrated Circuits (ICs)
ECCN: 5A002A1 FRE
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 2
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - KMPC8313EVRAFFB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
KMPC8313EVRAFFB
Embedded - Microprocessors KMPC8313EVRAFFB
IC MPU MPC83XX 333MHZ 516BGA

IC MPU MPC83XX 333MHZ 516BGA

Supplier's Site Datasheet
Microprocessors - KMPC8313EVRAFFB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
KMPC8313EVRAFFB
Microprocessors KMPC8313EVRAFFB
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-TEPBGA (27x27)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-TEPBGA (27x27)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-KMPC8313EVRAFFB KMPC8313EVRAFFB-ND 876383-KMPC8313EVRAFFB KMPC8313EVRAFFB KMPC8313EVRAFFB
Product Name 333MHZ Embedded Microprocessor MPU Microprocessors Embedded - Embedded - Microprocessors - KMPC8313EVRAFFB Embedded - Microprocessors Microprocessors
Package Type Other; Tray Other; 516-BBGA Exposed Pad BGA; Other; 516-BBGA Exposed Pad
Operating Temperature 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F)
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e300c3 PowerPC; PowerPC e300c3 PowerPC e300c3
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5718BABCXEAS - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1500 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Embedded - Microprocessors - AM4372BZDN80 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A9
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details