NXP Semiconductors Microprocessors KMPC8250AVRIHBC

Description
PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 200MHz 516-PBGA (27x27)
Request a Quote Datasheet
Description
PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 200MHz 516-PBGA (27x27)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - KMPC8250AVRIHBC-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
KMPC8250AVRIHBC-ND
Microprocessors KMPC8250AVRIHBC-ND
PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 200MHz 516-PBGA (27x27)

PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 200MHz 516-PBGA (27x27)

Buy Now Datasheet
32-bit 200MHZ Embedded Microprocessor MPU - 694-KMPC8250AVRIHBC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 200MHZ Embedded Microprocessor MPU
694-KMPC8250AVRIHBC
32-bit 200MHZ Embedded Microprocessor MPU 694-KMPC8250AVRIHBC
IC MPU MPC82XX 200MHZ 516BGA / PowerPC G2 Microprocessor IC series 1 Core, 32-Bit 200MHz 516-PBGA (27x27) Product overview: KMPC8250AVRIHBC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 200MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-KMPC8250AVRIHBC can be used for catalog matching and distributor lookup.

IC MPU MPC82XX 200MHZ 516BGA / PowerPC G2 Microprocessor IC series 1 Core, 32-Bit 200MHz 516-PBGA (27x27) Product overview: KMPC8250AVRIHBC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 200MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-KMPC8250AVRIHBC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1231152-KMPC8250AVRIHBC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1231152-KMPC8250AVRIHBC
Integrated Circuits (ICs) - Embedded - Microprocessors 1231152-KMPC8250AVRIHBC
Win Source Part Number: 1231152-KMPC8250AVRI HBC Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: MPC82xx Core Processor: PowerPC G2 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 200MHz Co-Processors/DSP: Communications; RISC CPM RAM Controllers: DRAM, SDRAM Graphics Acceleration: No Ethernet: 10/100Mbps (3) Voltage - I/O: 3.3V Package: Tray Additional Interfaces: I2C, SCC, SMC, SPI, UART, USART Standard Package: 2 Package / Case: 516-BBGA Supplier Device Package: 516-PBGA (27x27) Temperature Range - Operating: 0°C ~ 105°C (TA) ECCN: 3A001A3 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Base Product Number: KMPC82 Product Status: Obsolete

Win Source Part Number: 1231152-KMPC8250AVRIHBC
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: MPC82xx
Core Processor: PowerPC G2
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 200MHz
Co-Processors/DSP: Communications; RISC CPM
RAM Controllers: DRAM, SDRAM
Graphics Acceleration: No
Ethernet: 10/100Mbps (3)
Voltage - I/O: 3.3V
Package: Tray
Additional Interfaces: I2C, SCC, SMC, SPI, UART, USART
Standard Package: 2
Package / Case: 516-BBGA
Supplier Device Package: 516-PBGA (27x27)
Temperature Range - Operating: 0°C ~ 105°C (TA)
ECCN: 3A001A3
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Base Product Number: KMPC82
Product Status: Obsolete

Buy Now Datasheet
Microprocessors - KMPC8250AVRIHBC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
KMPC8250AVRIHBC
Microprocessors KMPC8250AVRIHBC
PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 200MHz 516-PBGA (27x27)

PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 200MHz 516-PBGA (27x27)

Buy Now Datasheet
Embedded - Microprocessors - KMPC8250AVRIHBC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
KMPC8250AVRIHBC
Embedded - Microprocessors KMPC8250AVRIHBC
IC MPU MPC82XX 200MHZ 516BGA

IC MPU MPC82XX 200MHZ 516BGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number KMPC8250AVRIHBC-ND 694-KMPC8250AVRIHBC 1231152-KMPC8250AVRIHBC KMPC8250AVRIHBC KMPC8250AVRIHBC
Product Name Microprocessors 32-bit 200MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC G2 PowerPC G2 PowerPC; PowerPC G2
Supply Voltage 3.3V 3.3V
Package Type Other; 516-BBGA Other; Tray BGA; Other; 516-BBGA
Pin Count 516
Unlock Full Specs
to access all available technical data

Similar Products

DM388 DaVinci Digital Media Processor - DM388AAARD21FP - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - 150-SAM9X72-V/4PB-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details