PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)
IC MPU MPC82XX 400MHZ 516BGA
IC MPU MPC82XX 400MHZ PBGA516
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | KMPC8248VRTMFA-ND | KMPC8248VRTMFA | KMPC8248VRTMFA | KMPC8248VRTMFA |
| Product Name | Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Microprocessor Family | PowerPC; PowerPC G2_LE | PowerPC; PowerPC G2_LE | PowerPC; PowerPC G2_LE | PowerPC G2_LE |
| Supply Voltage | 3.3V | |||
| Package Type | Other; 516-BBGA | BGA; Other; 516-BBGA | ||
| Pin Count | 516 |