IC MPU MPC82XX 400MHZ PBGA516 Product overview: KMPC8248VRTIEA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-KMPC8248VRTIEA can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 922493-KMPC8248VRTIE
Series: MPC82xx
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC G2_LE Microprocessor IC series 1 Core, 32-Bit 400MHz 516-PBGA (27x27)
Core Processor: PowerPC G2_LE
Speed: 400MHz
Package: Tray
Package: 516-BBGA
Part Status: Obsolete
Family Name: KMPC82
Categories: Integrated Circuits (ICs)
Case / Package: 516-PBGA (27x27)
ECCN: 5A002A1 FRE
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 2
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)
IC MPU MPC82XX 400MHZ PBGA516
IC MPU MPC82XX 400MHZ 516BGA
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-KMPC8248VRTIEA | 922493-KMPC8248VRTIEA | KMPC8248VRTIEA-ND | KMPC8248VRTIEA | KMPC8248VRTIEA | KMPC8248VRTIEA |
| Product Name | 400MHZ Embedded Microprocessor MPU | Embedded - Embedded - Microprocessors - KMPC8248VRTIEA | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors | Microprocessors |
| Package Type | Other; Box | P-BGA; Other; 516-PBGA (27x27) | Other; 516-BBGA | BGA; Other; 516-BBGA | ||
| Operating Temperature | 0 C (32 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||||
| Microprocessor Family | PowerPC; PowerPC G2_LE | PowerPC; PowerPC G2_LE | PowerPC; PowerPC G2_LE | PowerPC G2_LE | ||
| Supply Voltage | 3.3V |