NXP Semiconductors Sensors, Transducers - Magnetic Sensors - Switches (Solid State) KMI15/2/V3PX

Description
Win Source Part Number: 965257-KMI15/2/V3PX Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Features: Amplified Output, Temperature Compensated Package: Tape & Reel (TR) Standard Package: 1,300 Technology: Magnetoresistive Output Type: Current Source Function: Special Purpose Current - Output (Max): 14mA (Typ) Voltage - Supply: 0.5V ~ 16V Mounting Type: Through Hole Package / Case: SOT-453B Supplier Device Package: 2-SIP Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): KMI15/1/V3PX; KMI15/4/V3PX; HLC2701-001; SS42R; SS49; KMI16/1/V3PX93406775 5115; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 934067755115 Base Product Number: KMI15 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 965257-KMI15/2/V3PX Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Features: Amplified Output, Temperature Compensated Package: Tape & Reel (TR) Standard Package: 1,300 Technology: Magnetoresistive Output Type: Current Source Function: Special Purpose Current - Output (Max): 14mA (Typ) Voltage - Supply: 0.5V ~ 16V Mounting Type: Through Hole Package / Case: SOT-453B Supplier Device Package: 2-SIP Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): KMI15/1/V3PX; KMI15/4/V3PX; HLC2701-001; SS42R; SS49; KMI16/1/V3PX93406775 5115; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 934067755115 Base Product Number: KMI15 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 965257-KMI15/2/V3PX - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
965257-KMI15/2/V3PX
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 965257-KMI15/2/V3PX
Win Source Part Number: 965257-KMI15/2/V3PX Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Features: Amplified Output, Temperature Compensated Package: Tape & Reel (TR) Standard Package: 1,300 Technology: Magnetoresistive Output Type: Current Source Function: Special Purpose Current - Output (Max): 14mA (Typ) Voltage - Supply: 0.5V ~ 16V Mounting Type: Through Hole Package / Case: SOT-453B Supplier Device Package: 2-SIP Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): KMI15/1/V3PX; KMI15/4/V3PX; HLC2701-001; SS42R; SS49; KMI16/1/V3PX93406775 5115; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 934067755115 Base Product Number: KMI15 Product Status: Not For New Designs

Win Source Part Number: 965257-KMI15/2/V3PX
Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Features: Amplified Output, Temperature Compensated
Package: Tape & Reel (TR)
Standard Package: 1,300
Technology: Magnetoresistive
Output Type: Current Source
Function: Special Purpose
Current - Output (Max): 14mA (Typ)
Voltage - Supply: 0.5V ~ 16V
Mounting Type: Through Hole
Package / Case: SOT-453B
Supplier Device Package: 2-SIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): KMI15/1/V3PX; KMI15/4/V3PX; HLC2701-001; SS42R; SS49; KMI16/1/V3PX934067755115;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 934067755115
Base Product Number: KMI15
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 965257-KMI15/2/V3PX
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Ssr, Photo Mosfet, 300V, 150Ma; Contact Form Infineon - 28AC1323 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting PCBoard; Through Hole
Switch Configuration FormA; SPST-NO (1 Form A)
View Details
Solid State Relays - 2946-859-738-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details