NXP Semiconductors Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - KMI15/1/V3PX KMI15/1/V3PX

Description
Manufacturer: NXP Win Source Part Number: 139668-KMI15/1/V3PX Packaging: Reel - TR Features: Temperature Compensated Technology: Magnetoresistive Output Type: Current Source Current - Output (Max): 14mA (Typ) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 2-SIP Purpose: Special Purpose Supply Voltage - Operating: 12V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 139668-KMI15/1/V3PX Packaging: Reel - TR Features: Temperature Compensated Technology: Magnetoresistive Output Type: Current Source Current - Output (Max): 14mA (Typ) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 2-SIP Purpose: Special Purpose Supply Voltage - Operating: 12V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - KMI15/1/V3PX - 139668-KMI15/1/V3PX - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - KMI15/1/V3PX
139668-KMI15/1/V3PX
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - KMI15/1/V3PX 139668-KMI15/1/V3PX
Manufacturer: NXP Win Source Part Number: 139668-KMI15/1/V3PX Packaging: Reel - TR Features: Temperature Compensated Technology: Magnetoresistive Output Type: Current Source Current - Output (Max): 14mA (Typ) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 2-SIP Purpose: Special Purpose Supply Voltage - Operating: 12V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 139668-KMI15/1/V3PX
Packaging: Reel - TR
Features: Temperature Compensated
Technology: Magnetoresistive
Output Type: Current Source
Current - Output (Max): 14mA (Typ)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 2-SIP
Purpose: Special Purpose
Supply Voltage - Operating: 12V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Switches (Solid State) - KMI15/1/V3PX - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
KMI15/1/V3PX
Switches (Solid State) KMI15/1/V3PX
MAGNETIC SWITCH SPEC PURP 2SIP

MAGNETIC SWITCH SPEC PURP 2SIP

Supplier's Site Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
KMI15/1/V3PX
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) KMI15/1/V3PX
MAGNETIC SWITCH SPEC PURP 2SIP

MAGNETIC SWITCH SPEC PURP 2SIP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 139668-KMI15/1/V3PX KMI15/1/V3PX KMI15/1/V3PX
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - KMI15/1/V3PX Switches (Solid State) Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic Magnetic
Compensated Compensated
Package / Mounting 2-SIP Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
Input Voltage 3 to 24 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Input Voltage 2.8 to 3.5 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
Input Voltage 6 to 16 volts
View Details
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details