NXP Semiconductors Position Sensors - Angle, Linear Position Measuring - KMA220J KMA220J

Description
Manufacturer: NXP Win Source Part Number: 922486-KMA220J Operating Temperature Range: -40°C ~ 160°C Features: Magnetoresistive Sensor Angle External Magnet, Not Included PC Pin Package: Reel - TR Package: 4-SIP Module Mounting: Through Hole Part Status: Obsolete Family Name: KMA22 Categories: Sensors Case / Package: 4-SIL ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 568-14108-6, 934065498118, KMA220J-ND, 568-14108-1, 568-14108-2
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 922486-KMA220J Operating Temperature Range: -40°C ~ 160°C Features: Magnetoresistive Sensor Angle External Magnet, Not Included PC Pin Package: Reel - TR Package: 4-SIP Module Mounting: Through Hole Part Status: Obsolete Family Name: KMA22 Categories: Sensors Case / Package: 4-SIL ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 568-14108-6, 934065498118, KMA220J-ND, 568-14108-1, 568-14108-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position Sensors - Angle, Linear Position Measuring - KMA220J - 922486-KMA220J - Win Source Electronics
Laguna Hills, CA, United States
Position Sensors - Angle, Linear Position Measuring - KMA220J
922486-KMA220J
Position Sensors - Angle, Linear Position Measuring - KMA220J 922486-KMA220J
Manufacturer: NXP Win Source Part Number: 922486-KMA220J Operating Temperature Range: -40°C ~ 160°C Features: Magnetoresistive Sensor Angle External Magnet, Not Included PC Pin Package: Reel - TR Package: 4-SIP Module Mounting: Through Hole Part Status: Obsolete Family Name: KMA22 Categories: Sensors Case / Package: 4-SIL ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 568-14108-6, 934065498118, KMA220J-ND, 568-14108-1, 568-14108-2

Manufacturer: NXP
Win Source Part Number: 922486-KMA220J
Operating Temperature Range: -40°C ~ 160°C
Features: Magnetoresistive Sensor Angle External Magnet, Not Included PC Pin
Package: Reel - TR
Package: 4-SIP Module
Mounting: Through Hole
Part Status: Obsolete
Family Name: KMA22
Categories: Sensors
Case / Package: 4-SIL
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 568-14108-6, 934065498118, KMA220J-ND, 568-14108-1, 568-14108-2

Buy Now Datasheet
Angle, Linear Position Measuring - 568-14108-2-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
568-14108-2-ND
Angle, Linear Position Measuring 568-14108-2-ND
Magnetoresistive Sensor Angle External Magnet, Not Included PC Pin

Magnetoresistive Sensor Angle External Magnet, Not Included PC Pin

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - KMA220J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
KMA220J
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring KMA220J
SENSOR ANGLE 180DEG PC PIN

SENSOR ANGLE 180DEG PC PIN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 922486-KMA220J 568-14108-2-ND KMA220J
Product Name Position Sensors - Angle, Linear Position Measuring - KMA220J Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Magnetoresistive Linear Position Sensor/Switch LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 620-A19360LUBATN-FAE4-ATR-ND - DigiKey
Specs
Sensor Technology Magnetoresistive Linear Position Sensor/Switch
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
2 suppliers
Speed and Length Sensor - ISD-3 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Time of Flight Optical Position Sensor
Body Shape Rectangular
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Displacement Sensor - X-GMPS-1M - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Resolution 1.00E-3 mm (3.94E-5 inches)
Operating Temperature 14 to 158 F (-10 to 70 C)
Interface Serial
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details