NXP Semiconductors Angle, Linear Position Measuring KMA215,118

Description
Magnetoresistive Sensor Angle External Magnet, Included PC Pin
Request a Quote Datasheet
Description
Magnetoresistive Sensor Angle External Magnet, Included PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 568-15115-2-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
568-15115-2-ND
Angle, Linear Position Measuring 568-15115-2-ND
Magnetoresistive Sensor Angle External Magnet, Included PC Pin

Magnetoresistive Sensor Angle External Magnet, Included PC Pin

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 1228376-KMA215,118 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
1228376-KMA215,118
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 1228376-KMA215,118
Win Source Part Number: 1228376-KMA215,118 Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring Series: Automotive, AEC-Q100 Termination Style: PC Pin Package: Tape & Reel Standard Package: 1,800 Technology: Magnetoresistive Output: Wheatstone Bridge Actuator Type: External Magnet, Included For Measuring: Angle Linearity: ±1.2% Rotation Angle - Electrical, Mechanical: 0° ~ 180°, 0° ~ 180° Voltage - Supply: 4.5V ~ 5.25V Mounting Type: Through Hole Package / Case: 3-SIP Module Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 160°C Alternative Parts (Cross-Reference): 934066344118; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.9500 Mfr: NXP USA Inc. Other Names: 568-15115-1,93406634 4118,NXPNXPKMA215118 ,2156-KMA215118,568- 15115-6,KMA215,118-N D,568-15115-2 Base Product Number: KMA21 Product Status: Obsolete

Win Source Part Number: 1228376-KMA215,118
Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring
Series: Automotive, AEC-Q100
Termination Style: PC Pin
Package: Tape & Reel
Standard Package: 1,800
Technology: Magnetoresistive
Output: Wheatstone Bridge
Actuator Type: External Magnet, Included
For Measuring: Angle
Linearity: ±1.2%
Rotation Angle - Electrical, Mechanical: 0° ~ 180°, 0° ~ 180°
Voltage - Supply: 4.5V ~ 5.25V
Mounting Type: Through Hole
Package / Case: 3-SIP Module
Supplier Device Package: 3-SIP
Temperature Range - Operating: -40°C ~ 160°C
Alternative Parts (Cross-Reference): 934066344118;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.9500
Mfr: NXP USA Inc.
Other Names: 568-15115-1,934066344118,NXPNXPKMA215118,2156-KMA215118,568-15115-6,KMA215,118-ND,568-15115-2
Base Product Number: KMA21
Product Status: Obsolete

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - KMA215,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
KMA215,118
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring KMA215,118
SENSOR ANGLE 180 DEG PC PIN

SENSOR ANGLE 180 DEG PC PIN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 568-15115-2-ND 1228376-KMA215,118 KMA215,118
Product Name Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Magnetoresistive Linear Position Sensor/Switch LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data