The Capacitive Touch Sensor Evaluation Kit (part number 40P4637) features the MPR03X capacitive touch sensor controller, which is designed for low-power applications. It operates within a voltage range of 1.71 V to 2.75 V and has a low supply current of 6 µA when monitoring two electrodes. The device supports up to three touch pads and utilizes an I²C interface for communication, allowing data rates of up to 400 kbits/sec. The MPR03X is housed in a compact 2 x 2 mm 8-lead µDFN package, making it suitable for space-constrained designs. It includes intelligent touch detection capabilities and can operate in a temperature range of -40°C to +85°C. The kit requires only one external component, a 75 kΩ resistor, and is ideal for applications such as PC peripherals, mobile phones, and lighting controls. The inclusion of an interrupt output enhances its functionality by notifying the host of electrode status changes.
CAPACITIVE TOUCH SENSOR, EVALUATION KIT; Kit Application Type:Sensing - Touch, Proximity; Silicon Manufacturer:NXP; Silicon Core Number:MPR03X; Application Sub Type:Capacitive Touch; Product Range:- RoHS Compliant: Yes
KIT EVAL FOR MPR03X
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards |
| Product Number | 40P4637 | KITMPR03XEVM |
| Product Name | Capacitive Touch Sensor, Evaluation Kit; Kit Application Type Nxp | Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards |
| Category | Developement Board | Developement Board |