NXP Semiconductors 16 Channel, Led Driver, Evaluation Board; Device Topology Nxp KITLEDBKLT16EVBE

Description
16 CHANNEL, LED DRIVER, EVALUATION BOARD; Device Topology:Boost (Step Up); No. of Outputs:1Outputs; Output Current:30mA; Output Voltage:60V; Input Voltage Min:7V; Input Voltage Max:28V; Core Chip:MC34845; Dimming Control Type:PWM RoHS Compliant: Yes
Datasheet
Description
16 CHANNEL, LED DRIVER, EVALUATION BOARD; Device Topology:Boost (Step Up); No. of Outputs:1Outputs; Output Current:30mA; Output Voltage:60V; Input Voltage Min:7V; Input Voltage Max:28V; Core Chip:MC34845; Dimming Control Type:PWM RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16 Channel, Led Driver, Evaluation Board; Device Topology Nxp - 14R8795 - Newark, An Avnet Company
Chicago, IL, United States
16 Channel, Led Driver, Evaluation Board; Device Topology Nxp
14R8795
16 Channel, Led Driver, Evaluation Board; Device Topology Nxp 14R8795
16 CHANNEL, LED DRIVER, EVALUATION BOARD; Device Topology:Boost (Step Up); No. of Outputs:1Outputs; Output Current:30mA; Output Voltage:60V; Input Voltage Min:7V; Input Voltage Max:28V; Core Chip:MC34845; Dimming Control Type:PWM RoHS Compliant: Yes

16 CHANNEL, LED DRIVER, EVALUATION BOARD; Device Topology:Boost (Step Up); No. of Outputs:1Outputs; Output Current:30mA; Output Voltage:60V; Input Voltage Min:7V; Input Voltage Max:28V; Core Chip:MC34845; Dimming Control Type:PWM RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 14R8795
Product Name 16 Channel, Led Driver, Evaluation Board; Device Topology Nxp
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - BCR402W 24V LED BOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System LED Lighting ; Lighting
View Details
TB,BFCG,GE0805C-3,50 OHM - TB-703+ - Mini-Circuits
Specs
Category Developement Board
View Details
LED Development Tools - 1793732 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Driver Circuit Board DCB.S3.330 - DCB.S3.330 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers