NXP Semiconductors Automotive, Smps, With Ldo, Evaluation Board; Silicon Manufacturer Nxp KIT33730EKEVBE

Description
AUTOMOTIVE, SMPS, WITH LDO, EVALUATION BOARD; Silicon Manufacturer:NXP; Silicon Core Number:MC33730; Kit Application Type:Power Management; Application Sub Type:SMPS; Kit Contents:Evaluation Board MC33730; Product Range:- RoHS Compliant: Yes
Description
AUTOMOTIVE, SMPS, WITH LDO, EVALUATION BOARD; Silicon Manufacturer:NXP; Silicon Core Number:MC33730; Kit Application Type:Power Management; Application Sub Type:SMPS; Kit Contents:Evaluation Board MC33730; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The MC33730 evaluation board is designed for automotive applications, featuring a multiple output power supply integrated circuit. It incorporates a switching regulator that operates within an input voltage range of 4.5 to 26.5 V and utilizes fixed frequency pulse-width modulation (PWM) voltage mode control. The regulator has a typical current limit of 3.5 A and adjustable slew-rate control to minimize switching noise. This evaluation board supports various configurations of linear regulators, allowing for flexibility in power management. It provides programmable output voltages with 3% accuracy for VDDL and VDD3, and a standby regulator (VKAM) with 15% accuracy. Additionally, it includes two protected 5.0 V outputs for external sensors and features reverse battery protection. The MC33730 is suitable for use with Freescale's 32-bit microcontroller family and includes power sequencing capabilities, making it a comprehensive solution for automotive power management needs. The operating temperature range is specified from -40 °C to 125 °C, ensuring reliability in harsh environments.

Datasheet Summary
Powered by GS/AI

The MC33730 evaluation board is designed for automotive applications, featuring a multiple output power supply integrated circuit. It incorporates a switching regulator that operates within an input voltage range of 4.5 to 26.5 V and utilizes fixed frequency pulse-width modulation (PWM) voltage mode control. The regulator has a typical current limit of 3.5 A and adjustable slew-rate control to minimize switching noise. This evaluation board supports various configurations of linear regulators, allowing for flexibility in power management. It provides programmable output voltages with 3% accuracy for VDDL and VDD3, and a standby regulator (VKAM) with 15% accuracy. Additionally, it includes two protected 5.0 V outputs for external sensors and features reverse battery protection. The MC33730 is suitable for use with Freescale's 32-bit microcontroller family and includes power sequencing capabilities, making it a comprehensive solution for automotive power management needs. The operating temperature range is specified from -40 °C to 125 °C, ensuring reliability in harsh environments.

Suppliers

Company
Product
Description
Supplier Links
Automotive, Smps, With Ldo, Evaluation Board; Silicon Manufacturer Nxp - 53R3749 - Newark, An Avnet Company
Chicago, IL, United States
Automotive, Smps, With Ldo, Evaluation Board; Silicon Manufacturer Nxp
53R3749
Automotive, Smps, With Ldo, Evaluation Board; Silicon Manufacturer Nxp 53R3749
AUTOMOTIVE, SMPS, WITH LDO, EVALUATION BOARD; Silicon Manufacturer:NXP; Silicon Core Number:MC33730; Kit Application Type:Power Management; Application Sub Type:SMPS; Kit Contents:Evaluation Board MC33730; Product Range:- RoHS Compliant: Yes

AUTOMOTIVE, SMPS, WITH LDO, EVALUATION BOARD; Silicon Manufacturer:NXP; Silicon Core Number:MC33730; Kit Application Type:Power Management; Application Sub Type:SMPS; Kit Contents:Evaluation Board MC33730; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 53R3749
Product Name Automotive, Smps, With Ldo, Evaluation Board; Silicon Manufacturer Nxp
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 17-8-2195851-1-ND - DigiKey
Specs
Supported System Antenna
View Details
Development Tool Accessories - 1901441P - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,RAM-3,AF190,50 OHM / RoHS - TB-414-3+ - Mini-Circuits
Specs
Category Developement Board
View Details
Power Management IC Development Tools - EA4523AYH - VAST STOCK CO., LIMITED
Specs
Category Development Suite / Kit
View Details