NXP Semiconductors Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits KIT13892VLEVBEJ

Description
Win Source Part Number: 1020943-KIT13892VLEV BEJ Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: * Supplied Contents: Board(s), Cable(s) Primary Attributes: 10 Bit ADC, 4 Output Buck Converters, 12 LDOs Embedded: No Utilized IC / Part: MC13892 Secondary Attributes: For use with i.MX51, i.MX37, i.MX35, i.MX27 ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: NXP USA Inc. Other Names: 935326141598 Base Product Number: KIT13892 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1020943-KIT13892VLEV BEJ Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: * Supplied Contents: Board(s), Cable(s) Primary Attributes: 10 Bit ADC, 4 Output Buck Converters, 12 LDOs Embedded: No Utilized IC / Part: MC13892 Secondary Attributes: For use with i.MX51, i.MX37, i.MX35, i.MX27 ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: NXP USA Inc. Other Names: 935326141598 Base Product Number: KIT13892 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1020943-KIT13892VLEVBEJ - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1020943-KIT13892VLEVBEJ
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1020943-KIT13892VLEVBEJ
Win Source Part Number: 1020943-KIT13892VLEV BEJ Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: * Supplied Contents: Board(s), Cable(s) Primary Attributes: 10 Bit ADC, 4 Output Buck Converters, 12 LDOs Embedded: No Utilized IC / Part: MC13892 Secondary Attributes: For use with i.MX51, i.MX37, i.MX35, i.MX27 ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: NXP USA Inc. Other Names: 935326141598 Base Product Number: KIT13892 Product Status: Not For New Designs

Win Source Part Number: 1020943-KIT13892VLEVBEJ
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Bulk
Standard Package: 1
Function: *
Supplied Contents: Board(s), Cable(s)
Primary Attributes: 10 Bit ADC, 4 Output Buck Converters, 12 LDOs
Embedded: No
Utilized IC / Part: MC13892
Secondary Attributes: For use with i.MX51, i.MX37, i.MX35, i.MX27
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: NXP USA Inc.
Other Names: 935326141598
Base Product Number: KIT13892
Product Status: Not For New Designs

Buy Now Datasheet
Pmic Evaluation Kit; Silicon Manufacturer Nxp - 27T6523 - Newark, An Avnet Company
Chicago, IL, United States
Pmic Evaluation Kit; Silicon Manufacturer Nxp
27T6523
Pmic Evaluation Kit; Silicon Manufacturer Nxp 27T6523
PMIC EVALUATION Kit; Silicon Manufacturer:NXP; No. of Bits:-; Silicon Family Name:-; Core Architecture:ARM; Core Sub-Architecture:ARM 9, ARM11, Cortex-A8; Silicon Core Number:MC13892; Kit Contents:Board, Manual; Product Range:- RoHS Compliant: Yes

PMIC EVALUATION Kit; Silicon Manufacturer:NXP; No. of Bits:-; Silicon Family Name:-; Core Architecture:ARM; Core Sub-Architecture:ARM9, ARM11, Cortex-A8; Silicon Core Number:MC13892; Kit Contents:Board, Manual; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - KIT13892VLEVBEJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
KIT13892VLEVBEJ
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits KIT13892VLEVBEJ
KIT EVAL FOR MC13892

KIT EVAL FOR MC13892

Supplier's Site
Sheung Wan, Hong Kong
Power Management IC Development Tools
KIT13892VLEVBEJ
Power Management IC Development Tools KIT13892VLEVBEJ
Power Management IC Development Tools ATLAS 12X12 MX51,37 35,2

Power Management IC Development Tools ATLAS 12X12 MX51,37 35,2

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
KIT13892VLEVBEJ
Power Management IC Development Tools KIT13892VLEVBEJ
Power Management IC Development Tools ATLAS 12X12 MX51,37 35,2

Power Management IC Development Tools ATLAS 12X12 MX51,37 35,2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1020943-KIT13892VLEVBEJ 27T6523 KIT13892VLEVBEJ KIT13892VLEVBEJ
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Pmic Evaluation Kit; Silicon Manufacturer Nxp Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits Power Management IC Development Tools
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Power, Motor & Robotics Development Tools - 2305115 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,GALI-S66,DF782,50 OHM/ RoHS - TB-409-S66+ - Mini-Circuits
Specs
Category Developement Board
View Details
Evaluation Boards - BTS70020-1ESP DAUGHBD - Infineon Technologies AG
Specs
Category Developement Board
View Details