NXP Semiconductors Microcontrollers K32L2A41VLL1A

Description
K32 L2A 100LQFP
Request a Quote Datasheet
Description
K32 L2A 100LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 568-K32L2A41VLL1A-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-K32L2A41VLL1A-ND
Microcontrollers 568-K32L2A41VLL1A-ND
K32 L2A 100LQFP

K32 L2A 100LQFP

Buy Now Datasheet
Embedded Microcontroller MCU - 685-K32L2A41VLL1A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
685-K32L2A41VLL1A
Embedded Microcontroller MCU 685-K32L2A41VLL1A
K32 L2A 100LQFP Product overview: K32L2A41VLL1A from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-K32L2A41VLL1A can be used for catalog matching and distributor lookup.

K32 L2A 100LQFP Product overview: K32L2A41VLL1A from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-K32L2A41VLL1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - K32L2A41VLL1A - 1066619-K32L2A41VLL1A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - K32L2A41VLL1A
1066619-K32L2A41VLL1A
Embedded - Embedded - Microcontrollers - K32L2A41VLL1A 1066619-K32L2A41VLL1A
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066619-K32L2A41VLL1 A Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Schedule B: 8542310000

Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1066619-K32L2A41VLL1A
Categories: Embedded - Microcontrollers
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Schedule B: 8542310000

Buy Now
Microcontrollers - K32L2A41VLL1A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
K32L2A41VLL1A
Microcontrollers K32L2A41VLL1A
ARM® Cortex®-M0+ K32 L2A Microcontroller IC 32-Bit 72MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M0+ K32 L2A Microcontroller IC 32-Bit 72MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - K32L2A41VLL1A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
K32L2A41VLL1A
Integrated Circuits (ICs) - Embedded - Microcontrollers K32L2A41VLL1A
K32 L2A 100LQFP

K32 L2A 100LQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 568-K32L2A41VLL1A-ND 685-K32L2A41VLL1A 1066619-K32L2A41VLL1A K32L2A41VLL1A K32L2A41VLL1A
Product Name Microcontrollers Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - K32L2A41VLL1A Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 72 MHz 72 MHz 72 MHz 72 MHz
RAM 128 KB 128 KB 128 KB 128 KB
ROM 512 KB
ROM Type Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
RF and Wireless - RF Transceiver ICs - CC1111F16RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
16-bit 16BIT Embedded Microcontroller MCU - 685-C167CRLMHAFXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 4 KB
Supply Voltage 4.5 to 5.5 volts
View Details
6 suppliers