Win Source Part Number: 999772-JN5179/001Z
Category: RF/IF and RFID>RF Transceiver ICs
Series: JN517X
Type: TxRx + MCU
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 2.4GHz ~ 2.485GHz
Protocol: Zigbee®
Memory Size: 512kB Flash, 4kB EEPROM, 32kB RAM
Power - Output: 10dBm
Sensitivity: -96.5dBm
Current - Receiving: 12.7mA ~ 14.8mA
RF Family/Standard: 802.15.4
Serial Interfaces: I²C, PWM, SPI, UART
GPIO: 1
Current - Transmitting: 14mA ~ 22.5mA
Voltage - Supply: 2V ~ 3.6V
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-HVQFN (6x6)
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: NXP USA Inc.
Other Names: 935305116515
Base Product Number: JN5179
RX TXRX MODULE 802.15.4 CHIP SMD
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Modules | RF Transceivers |
| Product Number | 999772-JN5179/001Z | JN5179/001Z |
| Product Name | RF/IF and RFID - RF Transceiver ICs | RF and Wireless - RF Transceiver ICs |
| Device Type | Rec-Trans | |
| Operating Temperature | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 to 125.0 C (-40.0 to 257.0 F) |
| Operating Frequency | 2400 to 2485 MHz | 2400 to 2485 MHz |
| Sensitivity | -96.5 dBm | -96.5 dBm |