Manufacturer: NXP
Win Source Part Number: 002103-ISP1520BD
Category: Integrated Circuits(ICs)
Family: Interface - Controllers
Packaging: Tray
Operating Temperature Range: -40°C ~ 70°C
Package: 64-LQFP
Manufacturer Device Package: 64-LQFP (10x10)
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: USB
Function: Hub Controller
Interface: USB
Standards: USB 2.0
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 002103-ISP1520BD |
| Product Name | Integrated Circuits(ICs) |