Manufacturer: ST-Ericsson Inc
Win Source Part Number: 002102-ISP1504CBSFA
Category: Integrated Circuits(ICs)
Family: Interface - Drivers, Receivers, Transceivers
Packaging: Tray
Type: Transceiver
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Manufacturer Device Package: 32-HVQFN (5x5)
Operating Supply Voltage: 3 V ~ 4.5 V
Protocol: USB 2.0
Number of Drivers/Receivers: 1/1
Receiver Hysteresis: 90mV
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 002102-ISP1504CBSFA |
| Product Name | Integrated Circuits(ICs) |