Manufacturer: NXP
Win Source Part Number: 002100-ISP1362EEUM
Category: Integrated Circuits(ICs)
Family: Interface - Controllers
Packaging: Reel(TR)
Operating Temperature Range: -40°C ~ 85°C
Package: 64-TFBGA
Manufacturer Device Package: 64-TFBGA (6x6)
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: USB
Function: Controller
Interface: Parallel
Standards: USB 2.0, OTG
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 002100-ISP1362EEUM |
| Product Name | Integrated Circuits(ICs) |