NXP Semiconductors Integrated Circuits(ICs) ISP1104WTS

Description
Manufacturer: ST-Ericsson Inc Win Source Part Number: 002085-ISP1104WTS Category: Integrated Circuits(ICs) Family: Interface - Drivers, Receivers, Transceivers Packaging: Reel(TR) Type: Transceiver Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 16-WFDFN Exposed Pad Manufacturer Device Package: 16-HBCC (3x3) Operating Supply Voltage: 4 V ~ 5.5 V Protocol: USB 2.0 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Data Rate: 12Mbps Alternative Parts (Cross-Reference): MAX3344EEUE+T; ISP1104W-G; FUSB2500GFX; ISP1104WTS; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ST-Ericsson Inc Win Source Part Number: 002085-ISP1104WTS Category: Integrated Circuits(ICs) Family: Interface - Drivers, Receivers, Transceivers Packaging: Reel(TR) Type: Transceiver Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 16-WFDFN Exposed Pad Manufacturer Device Package: 16-HBCC (3x3) Operating Supply Voltage: 4 V ~ 5.5 V Protocol: USB 2.0 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Data Rate: 12Mbps Alternative Parts (Cross-Reference): MAX3344EEUE+T; ISP1104W-G; FUSB2500GFX; ISP1104WTS; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 002085-ISP1104WTS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
002085-ISP1104WTS
Integrated Circuits(ICs) 002085-ISP1104WTS
Manufacturer: ST-Ericsson Inc Win Source Part Number: 002085-ISP1104WTS Category: Integrated Circuits(ICs) Family: Interface - Drivers, Receivers, Transceivers Packaging: Reel(TR) Type: Transceiver Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 16-WFDFN Exposed Pad Manufacturer Device Package: 16-HBCC (3x3) Operating Supply Voltage: 4 V ~ 5.5 V Protocol: USB 2.0 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Data Rate: 12Mbps Alternative Parts (Cross-Reference): MAX3344EEUE+T; ISP1104W-G; FUSB2500GFX; ISP1104WTS; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: ST-Ericsson Inc
Win Source Part Number: 002085-ISP1104WTS
Category: Integrated Circuits(ICs)
Family: Interface - Drivers, Receivers, Transceivers
Packaging: Reel(TR)
Type: Transceiver
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 16-WFDFN Exposed Pad
Manufacturer Device Package: 16-HBCC (3x3)
Operating Supply Voltage: 4 V ~ 5.5 V
Protocol: USB 2.0
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 70mV
Data Rate: 12Mbps
Alternative Parts (Cross-Reference): MAX3344EEUE+T; ISP1104W-G; FUSB2500GFX; ISP1104WTS;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 002085-ISP1104WTS
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data