Manufacturer: NXP
Win Source Part Number: 1045683-IP4303CX4/LF
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 2
Categories: Circuit Protection
Status: Obsolete(EOL)
Case / Package: 4-CSP
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
TVS DIODE 4CSP Product overview: IP4303CX4/LF,135 from NXP Semiconductors is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-IP4303CX4/LF,135
TVS DIODE 4CSP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1045683-IP4303CX4/LF,135 | 144-IP4303CX4/LF,135 | IP4303CX4/LF,135 |
| Product Name | TVS - TVS - Diodes - IP4303CX4/LF,135 | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | 4-CSP | Tape & Reel (TR) | 4-CSP |