Win Source Part Number: 1192482-IP4238CZ10,1
Category: Circuit Protection>TVS - Diodes
Type: Steering (Rail to Rail)
Package: Tape & Reel
Applications: Ethernet, Telecom
Standard Package: 4,000
Mounting: SMD (SMT)
Unidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 5.5V
Voltage - Breakdown (Min): 6V
Voltage - Clamping (Max) @ Ipp: 7.3V
Power Line Protection: Yes
Current - Peak Pulse (10/1000µs): 25A (8/20µs)
Package / Case: 10-XFDFN Exposed Pad
Supplier Device Package: 10-DFN (2.6x2.6)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): IP4238CZ10115;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: NXP USA Inc.
Other Names: 568-10479-1,2156-IP4
Base Product Number: IP423
Product Status: Obsolete
TVS DIODE 5.5VWM 7.3VC 10DFN Product overview: IP4238CZ10,115 from NXP Semiconductors is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-IP4238CZ10,115 can be used for catalog matching and distributor lookup.
TVS DIODE 5.5VWM 7.3VC 10DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1192482-IP4238CZ10,115 | 144-IP4238CZ10,115 | IP4238CZ10,115 |
| Product Name | Circuit Protection - TVS - Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | 10-XFDFN Exposed Pad | Tape & Reel (TR) | 10-DFN (2.6x2.6) |
| VC | 7.3 volts | 7.3 volts | |
| VBR | 6 volts | 6 volts |