NXP Semiconductors EMI/RFI Filters (LC, RC Networks) - IP4054CX15/LF IP4054CX15/LF

Description
Manufacturer: NXP Win Source Part Number: 738734-IP4054CX15/LF Manufacturer Homepage: www.nxp.com Reference case: UCSP Reference Date Code: 1035+ Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 738734-IP4054CX15/LF Manufacturer Homepage: www.nxp.com Reference case: UCSP Reference Date Code: 1035+ Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - IP4054CX15/LF
IP4054CX15/LF
EMI/RFI Filters (LC, RC Networks) - IP4054CX15/LF IP4054CX15/LF
Manufacturer: NXP Win Source Part Number: 738734-IP4054CX15/LF Manufacturer Homepage: www.nxp.com Reference case: UCSP Reference Date Code: 1035+ Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 738734-IP4054CX15/LF
Manufacturer Homepage: www.nxp.com
Reference case: UCSP
Reference Date Code: 1035+
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number IP4054CX15/LF
Product Name EMI/RFI Filters (LC, RC Networks) - IP4054CX15/LF
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - CER0519B - Richardson RFPD
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 4900 MHz
View Details
9100 to 9760MHz – Band Pass Filter - UIYBPF5035A - UIY Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 9.10E6 to 9.76E6 kHz
Insertion Loss 0.7000 dB
View Details
Filter Select Plus -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details
Passive GaAs MMIC 8.4 – 12.50 GHz Bandpass Filter - MFBA-00004BH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 0.0 to 40000 MHz
View Details